EN
  • EN
  • DE

SN74ALS164N

Part No SN74ALS164N
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 331996-SN74ALS164N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS164N CAD Model

Description

The SN74ALS164N is a high-performance, integrated circuit device from Texas Instruments, a renowned global semiconductor company.

  • Series: '74ALS'
  • Type: 8-bit parallel-out serial shift register
  • Feature: Direct clear input
  • Clock Inputs: Up to 30 MHz
  • Outputs: Parallel outputs
  • Operating Voltage: 4.5 V to 5.5 V
  • Package: 14-PDIP (Plastic Dual-In-Line Package)
  • Operating Temperature: 0 to 70 degrees Celsius
  • Standards: Complies with JEDEC standards
  • Conversion: Parallel-to-serial data conversion
  • Noise Immunity: High

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $7.4093
Sunlord
Lowest to $0.0785
Samsung
Need more? Email Us
Samsung
Lowest to $5.8755
M/A-Com Technology Solutions
Quad Driver for GaAs FET Switches and Attenuators
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Lowest to $11.2613

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess