Product Overview: SN74ALS241BN by Texas Instruments
The SN74ALS241BN is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the Advanced Low-Power Schottky (ALS) logic family, which is renowned for its combination of high speed and low power consumption. The SN74ALS241BN is an octal buffer and line driver designed to interface with 8-bit microprocessors and to drive bus lines or buffer memory address registers.
Key Features
- Logic Type: Octal Buffer/Line Driver
- Number of Channels: 8
- Output Type: 3-State Outputs
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: 0°C to 70°C
- Package / Case: PDIP-20
- Propagation Delay Time: Fast propagation delay times for high-speed operation
Applications
The SN74ALS241BN is versatile and can be used in a variety of applications where high-speed, non-inverting buffer/line drivers are needed. It is commonly used in:
- Memory address driving
- Bus-oriented systems
- Data transmission lines
- Microprocessor or microcontroller interfacing
Quality and Reliability
Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SN74ALS241BN has been rigorously tested to ensure reliable performance in a wide range of applications and environmental conditions. With Texas Instruments' reputation for quality, you can trust this device to perform reliably in your electronic designs.
Environmental Compliance
The SN74ALS241BN complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with a commitment to environmental responsibility and sustainability.
Whether you're developing high-speed data systems or need a reliable buffer for your microprocessor interfaces, the SN74ALS241BN from Texas Instruments is an excellent choice that combines performance, power efficiency, and reliability.