EN
  • EN
  • DE

SN74ALS253NSRE4

Part No SN74ALS253NSRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2 X 4:1 16SO / Multiplexer 2 x 4:1 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2.6mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number SN74ALS2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1094866-SN74ALS253NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS253NSRE4 CAD Model

Description

The SN74ALS253NSRE4 is a high-grade integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the 'ALS' series, which stands for Advanced Low-Power Schottky, indicating that it is optimized for low power consumption while maintaining high-speed performance.

Key Features

  • Dual 1-of-4 Data Selectors/Multiplexers: This component features two individual 1-out-of-4 data selectors/multiplexers, providing flexibility in routing binary information.
  • Wide Operating Voltage Range: The SN74ALS253NSRE4 operates over a broad voltage range, typically from 4.5V to 5.5V, making it versatile for various digital applications.
  • Low Power Consumption: The ALS technology ensures that the device maintains low power dissipation without sacrificing speed, making it ideal for power-sensitive designs.
  • High-Speed Operation: This device is capable of high-speed operation, ensuring quick data selection and multiplexing for efficient data processing and throughput.
  • Output Drive Capability: It can drive up to 15 LSTTL loads, providing sufficient output current to interface with other logic families.
  • Package Type: The SN74ALS253NSRE4 comes in an SOP (Small Outline Package), which is suitable for space-constrained applications.

Applications

The SN74ALS253NSRE4 is suitable for a wide range of digital applications, including:

  • Data routing and signal gating
  • Function generation
  • Communication systems
  • Control systems
  • Computer systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS253NSRE4 is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected by designers and engineers in the industry. As such, this product is a reliable choice for critical applications where performance and durability are paramount.

For detailed specifications, application notes, and support documentation, interested individuals and professionals are encouraged to visit the Texas Instruments official website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess