EN
  • EN
  • DE

SN74ALS257N

Part No SN74ALS257N
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 332056-SN74ALS257N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS257N CAD Model

Description

The SN74ALS257N is a high-performance, multiplexer chip manufactured by Texas Instruments, a globally recognized leader in the semiconductor industry.

  • Function: quadruple 2-line to 1-line data selector or multiplexer chip
  • Technology: advanced low-power Schottky (ALS) technology
  • Switching Speed: 15 ns (typical)
  • Voltage Range: 4.5 V to 5.5 V
  • Fan-Out: ability to drive up to 10 Low Power Schottky loads
  • Package: 16-pin DIP (Dual In-line Package)
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Quad Driver for GaAs FET Switches and Attenuators
Need more? Email Us
Sunlord
Lowest to $0.0658
Sunlord
Lowest to $0.0404
Samsung
Need more? Email Us
Texas Instruments
Need more? Email Us
Semtech Corporation
ULTRA-LOW POWER INTEGRATED UHF TRANSCEIVER / Lowest Power Integrated UHF Transceiver Short Range Devices
Need more? Email Us
Samsung
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess