EN
  • EN
  • DE

SN74ALS258AD

Part No SN74ALS258AD
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC / Multiplexer 4 x 2:1 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74ALS
Package Bulk
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2.6mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74ALS258
Other Names SN74ALS258ADE4,SN74ALS258ADG4,296-5052-5,TEXTISSN74ALS258AD,-SN74ALS258ADR,2156-SN74ALS258AD,SN74ALS258ADE4,SN74ALS258ADG4
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256859-SN74ALS258AD
Ultra Librarian 3D Model Ultra Librarian SN74ALS258AD CAD Model

Description

The SN74ALS258AD from Texas Instruments is a high-performance, fast-switching multiplexer/demultiplexer (mux/demux) device that is part of the Advanced Low-Power Schottky (ALS) series. This integrated circuit is designed to provide high-speed, bidirectional data switching capabilities in digital systems. It is widely used in applications such as data routing, signal gating, and data selection.

Key Features

  • Logic Type: Quad 2-Input Multiplexer/Demultiplexer
  • Package: SOIC-16, a small-outline integrated circuit with 16 pins, providing a compact footprint for space-constrained applications.
  • Operating Voltage: 4.5V to 5.5V, making it compatible with standard TTL logic levels.
  • Switching Speed: Fast propagation delays, typically 4.5ns, allowing for high-speed operation in critical applications.
  • Output Current: Capable of driving up to 24mA, providing the ability to drive multiple loads or LEDs.
  • Power Consumption: Low power dissipation, with a typical power consumption of only 1mW, ensuring energy-efficient operation.

Applications

The SN74ALS258AD is versatile and can be used in a variety of digital applications, including:

  • Data routing and signal gating in communication systems
  • Data multiplexing in data acquisition systems
  • Function generation and logic implementation in computing devices
  • Control systems and process automation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ALS258AD is no exception. It is manufactured with high-quality materials and undergoes rigorous testing to ensure it meets industry standards for performance and durability.

Support and Resources

Customers can access a wealth of resources, including detailed datasheets, application notes, and design resources, to facilitate the integration of the SN74ALS258AD into their projects. Texas Instruments also provides technical support to address any design or application-related queries.

You May Also Be Interested in

SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
PROTOTYPE
Lowest to $0.8732
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6297 $50.6673
22+ $4.6193 $101.6246
34+ $4.4749 $152.1466
47+ $4.3306 $203.5382
60+ $4.1862 $251.1720
80+ $3.7532 $300.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,770 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess