Product Overview: SN74ALS29828NT by Texas Instruments
The SN74ALS29828NT is a high-quality integrated circuit (IC) produced by the renowned electronics manufacturer, Texas Instruments (TI). This particular model is a member of the Advanced Low-Power Schottky (ALS) family, which is known for combining low power consumption with high-speed performance. The SN74ALS29828NT is designed to meet the rigorous demands of complex digital systems, providing reliable operation and versatility across a wide range of applications.
This IC comes in a DIP (Dual In-line Package) form factor, with a total of 20 pins, ensuring ease of integration into printed circuit boards (PCBs). It is characterized by its fast switching times, which are essential for high-speed digital circuits. The SN74ALS29828NT is suitable for use in data processing, telecommunications, and control systems, among other digital applications.
Key Features:
- Family: Advanced Low-Power Schottky (ALS)
- Package Type: DIP-20
- Supply Voltage Range: Typically 5V
- Operating Temperature: 0°C to 70°C
- Switching Speed: Fast propagation delay times
- Power Consumption: Low power dissipation
Applications:
The SN74ALS29828NT is well-suited for a variety of digital applications, including:
- High-speed data processing systems
- Telecommunication infrastructures
- Automated control systems
- Instrumentation and test equipment
- Consumer electronics
As a product of Texas Instruments, the SN74ALS29828NT benefits from the company's commitment to quality and reliability. TI's integrated circuits are widely recognized for their innovation and performance, making them a preferred choice for engineers and designers across the globe.
For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their local TI sales representative. With the SN74ALS29828NT, Texas Instruments continues to provide cutting-edge solutions for the ever-evolving electronics industry.