EN
  • EN
  • DE

SN74ALS29854DWG4

Part No SN74ALS29854DWG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.25V 24SOIC  /  Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tube
Product Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 48mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74ALS2
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259847-SN74ALS29854DWG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS29854DWG4 CAD Model

Description

Product Overview: SN74ALS29854DWG4

The SN74ALS29854DWG4 is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in a wide range of digital applications. This particular chip is a member of the Advanced Low-Power Schottky (ALS) family, which is designed to offer a superior balance between speed and power consumption, making it an ideal choice for power-sensitive designs.

Key Features

  • Logic Type: Octal-Bit Bus Transceivers with 3-State Outputs
  • Logic Family: ALS
  • Operating Voltage Range: 4.5V to 5.5V, accommodating standard 5V digital systems
  • Drive Capability: Capable of driving 15 LSTTL loads
  • Package: 24-Pin SOIC, providing a compact footprint for space-constrained applications

Performance and Quality

The SN74ALS29854DWG4 is designed to deliver high-speed performance while maintaining low power dissipation. It features octal-bus transceivers with 3-state outputs, which can both send and receive 8-bit data over a bus system. This bidirectional data flow capability, combined with the 3-state outputs, allows for greater flexibility in bus management and system design.

Quality is a hallmark of Texas Instruments, and this product is no exception. The SN74ALS29854DWG4 is built to meet or exceed industry standards for performance and reliability. It is manufactured using advanced techniques to ensure that it performs consistently across a range of environmental conditions.

Applications

With its robust design and efficient operation, the SN74ALS29854DWG4 is suited for a diverse array of applications. It is commonly used in:

  • Data communication systems
  • Multiplexed data transmission
  • Memory switching operations
  • Microprocessor-based systems
  • Input/output port expansion

Whether you are designing a complex data processing unit or looking to expand the capabilities of an existing system, the SN74ALS29854DWG4 offers a reliable and efficient solution for your digital interfacing needs.

Availability and Support

Texas Instruments provides comprehensive technical support for the SN74ALS29854DWG4, including detailed datasheets, application notes, and design resources. Customers can also benefit from TI's extensive distribution network to ensure product availability and prompt delivery.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $1.4553
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess