Product Overview: SN74ALS30ADBE4 by Texas Instruments
The SN74ALS30ADBE4 is a high-quality, 8-input positive-NAND gate designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, which is known for combining the low power consumption of standard CMOS technology with the speed and drive capabilities of bipolar circuits.
With its 8-input configuration, the SN74ALS30ADBE4 provides a highly flexible and versatile logic gate solution for a wide range of digital applications. The device operates over a broad voltage range and offers a balanced propagation delay and transition times, which makes it suitable for use in both simple and complex digital systems.
Key Features
- Logic Type: 8-Input Positive-NAND Gate
- Package / Case: SOIC-14
- Mounting Type: Surface Mount
- Operating Temperature: 0°C to 70°C
- Supply Voltage: 4.5V to 5.5V
- Logic Level - Low: 0.8V Max
- Logic Level - High: 2V Min
- Output Current: -0.4mA, 8mA
Its robust design ensures that the SN74ALS30ADBE4 is capable of withstanding significant environmental variations without compromising performance. This makes it an excellent choice for industrial applications where reliability is paramount.
Applications
The SN74ALS30ADBE4 is ideal for various digital circuits and systems, including:
- Data processing
- Control systems
- Instrumentation
- Telecommunications
- Consumer electronics
With its advanced design and manufacturing process, the SN74ALS30ADBE4 offers a significant advantage in terms of power efficiency and speed, making it a preferred component for designers looking to optimize their digital systems.
For detailed information, including pin configurations, electrical characteristics, and logic diagrams, please refer to the official datasheet provided by Texas Instruments. The SN74ALS30ADBE4 represents the commitment of Texas Instruments to provide high-quality, reliable components for the electronics industry.