The SN74ALS32NS is a high-quality Quad 2-Input OR Gate integrated circuit produced by Texas Instruments. This device is part of the Advanced Low-Power Schottky (ALS) logic family, which is renowned for combining low power consumption with high-speed operation. The SN74ALS32NS is designed to meet the needs of a wide range of digital logic systems, from simple home electronics to complex computing devices.
Key Features
- Logic Type: Quad 2-Input Positive OR Gates
- Package / Case: 14-Pin Plastic Small-Outline (NS)
- Operating Temperature Range: 0°C to 70°C, suitable for commercial applications
- Supply Voltage: Typically 5 V, with a range from 4.5 V to 5.5 V
- Switching Characteristics: Fast switching speeds with low power consumption
- Output Current: Capable of driving up to 8 mA at the output
Applications
The SN74ALS32NS is versatile and can be used in a variety of applications, including:
- Digital signal processing
- Control systems
- Communication systems
- Embedded systems
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74ALS32NS is no exception, and it has undergone rigorous testing to ensure it meets the industry standards for reliability and performance. Users can trust this component for their critical applications.
Environmental Compliance
The SN74ALS32NS is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured with the consideration for environmental impact and user safety. This compliance ensures that the product is free from specific hazardous materials commonly used in electronics.
Ordering Information
When ordering this product, use the complete part number SN74ALS32NS to ensure you receive the correct device. Texas Instruments provides comprehensive support and documentation for their products, ensuring that designers and engineers can implement the SN74ALS32NS with confidence in their projects.