EN
  • EN
  • DE

SN74ALS35ADR

Part No SN74ALS35ADR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14SOIC / Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Open Collector
Current - Output High, Low -, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number SN74ALS3
Other Names TEXTISSN74ALS35ADR,2156-SN74ALS35ADR-TITR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259910-SN74ALS35ADR
Ultra Librarian 3D Model Ultra Librarian SN74ALS35ADR CAD Model

Description

SN74ALS35ADR Product Overview

The SN74ALS35ADR from Texas Instruments is a high-quality integrated circuit that belongs to the 74ALS series, known for their advanced high-speed low-power Schottky technology. This particular chip is designed to offer reliable performance in a wide range of digital applications. The SN74ALS35ADR is a versatile component that is essential for designers who require a robust and efficient solution for their digital logic needs.

Key Features

  • Logic Type: The SN74ALS35ADR is a Hex Non-Inverting Buffer/Driver with Open-Collector High-Voltage Outputs, providing flexibility for interfacing with other logic families or driving loads.
  • Supply Voltage Range: This device operates over a broad supply voltage range of 4.5V to 5.5V, making it suitable for typical 5V logic systems.
  • High Drive: With open-collector outputs, it can deliver high-voltage drive up to 15V, ideal for driving high-current loads.
  • Package: The SN74ALS35ADR comes in a compact SOIC-14 package, which is surface-mountable and saves precious board space in dense circuit designs.
  • Operating Temperature: It is designed to operate within a temperature range of 0°C to 70°C, ensuring reliability across various environmental conditions.

Applications

The SN74ALS35ADR is used in a host of applications where high-voltage non-inverting buffer/driver capabilities are required. This includes, but is not limited to:

  • Data buses
  • Memory address drivers
  • Control systems
  • Logic buffering

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALS35ADR is no exception. Manufactured to the highest standards, this integrated circuit ensures consistent performance and longevity. It is RoHS compliant and adheres to the rigorous industry standards for environmental and process control, making it a reliable choice for both commercial and industrial applications.

Ordering Information

When ordering this product, the full part number SN74ALS35ADR should be used to specify the SOIC-14 package. For volume orders or further technical specifications, datasheets are available upon request from Texas Instruments' official website or authorized distributors.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2815 $52.5040
38+ $2.6925 $102.3150
58+ $2.6083 $151.2814
80+ $2.5242 $201.9360
103+ $2.4401 $251.3303
138+ $2.1876 $301.8888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,880 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess