The SN74ALS373 from Texas Instruments is a high-performance, octal transparent D-type latch with 3-state outputs. This integrated circuit is designed for 4.5-V to 5.5-V VCC operation, making it suitable for a wide range of applications in the industrial, communication, and consumer electronics sectors.
Key Features
- Octal D-Type Latches: The SN74ALS373 features eight latches with 3-state outputs for bus-oriented applications.
- Transparent Latches: The latches are transparent, meaning that while the latch-enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the Q outputs are latched at the levels set up at the D inputs.
- 3-State Outputs: The outputs can be placed in either a high-impedance state or active high/low state, allowing for use in bus-oriented systems.
- Direct Bus Connection: The 3-state outputs do not load the bus when the output-enable (OE) input is high.
- Wide Operating Voltage Range: The device operates at a voltage range of 4.5 V to 5.5 V, providing flexibility in various system voltages.
- Edge-Triggered Design: This feature ensures that the latches operate at high speeds without the risk of false triggering.
- Low Power Consumption: The SN74ALS373 is designed for low power consumption, making it ideal for energy-sensitive applications.
Applications
The SN74ALS373 is versatile and can be used in a variety of applications, including:
- Buffer/storage registers
- Shift registers
- Pattern generators
- Bus-oriented systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74ALS373 is no exception, with rigorous testing and quality assurance measures in place to ensure consistent performance and longevity in the field.