EN
  • EN
  • DE

SN74ALS373ADWRG4

Part No SN74ALS373ADWRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYPE LATCH SGL 3-ST 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 6ns
Current - Output High, Low 2.6mA, 24mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74ALS373
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257376-SN74ALS373ADWRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS373ADWRG4 CAD Model

Description

Product Overview: SN74ALS373ADWRG4 from Texas Instruments

The SN74ALS373ADWRG4 is a high-quality Octal Transparent D-Type Latch with 3-state outputs from Texas Instruments, designed to offer both high performance and reliability for a wide range of digital applications. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) logic family, which provides a balanced compromise between speed and power consumption, making it an excellent choice for interfacing with bus-oriented systems.

The device features eight latches with three-state outputs for bus-oriented applications. The latches hold the data inputs when the latch-enable (LE) input is high, and they store the data that was present one setup time before the LE transitioned from high to low. When LE is low, the latches are transparent, and data passes through them unaffected. The outputs can be placed in either a high-impedance state or a low-impedance state, which allows for the creation of buses of data.

The SN74ALS373ADWRG4 operates over a wide voltage range from 4.5V to 5.5V, which allows it to be used in typical 5V digital systems. Its typical power dissipation is low, and the device supports a wide operating temperature range, making it suitable for industrial applications.

  • Package Type: This product is offered in a wide-body SOIC (DW) package with 20 pins, ensuring a compact footprint while still providing ease of integration into various system designs.
  • Performance: The SN74ALS373ADWRG4 boasts fast propagation delays and output transition times, which is critical for high-speed data transmission and processing applications.
  • Quality: As with all Texas Instruments products, this device is manufactured to high standards, ensuring both stability and durability for long-term usage.
  • Applications: Ideal for temporary storage of data, buffer registers, and as a holding register for memory address latching, the SN74ALS373ADWRG4 is versatile enough to be used in a myriad of digital systems, including computers, data processors, and communication devices.

In summary, the SN74ALS373ADWRG4 from Texas Instruments is a crucial component for designers looking to optimize their digital systems with a reliable, high-speed, and low-power octal latch. Its broad applicability and robust feature set make it an indispensable part of modern electronic solutions.

You May Also Be Interested in

ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
Renesas Electronics America
Channel IC
Need more? Email Us
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess