EN
  • EN
  • DE

SN74ALS374ANG4

Part No SN74ALS374ANG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20DIP  /  Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ALS
Package Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 35 MHz
Max Propagation Delay @ V, Max CL 16ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 2.6mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 19 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Supplier Device Package 20-PDIP
Package / Case 20-DIP (0.300", 7.62mm)
Base Product Number 74ALS374
Other Names SN74ALS374ANE4,SN74ALS374ANE4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258613-SN74ALS374ANG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS374ANG4 CAD Model

Description

Product Overview: SN74ALS374ANG4

The SN74ALS374ANG4 is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of complex digital systems. This octal D-type flip-flop features a 3-state output, making it an essential component for applications requiring the storage and transfer of 8-bit data. It operates as an edge-triggered device, capturing data on the rising edge of the clock signal, thereby ensuring synchronized data transitions.

Constructed with advanced silicon-gate technology, the SN74ALS374ANG4 offers robust performance with a typical switching speed of 15 ns. Its low power Schottky circuitry minimizes power consumption, which is crucial for energy-sensitive designs. The device comes in a 20-pin plastic DIP (Dual In-line Package), marked with the industry-standard green body, which ensures it is easily recognizable and compatible with standard breadboards and sockets.

With an operating voltage range of 4.5V to 5.5V, the SN74ALS374ANG4 is highly versatile and can be used in a wide array of logic-level applications. Its 3-state outputs can drive up to 15 LSTTL loads, allowing for significant fan-out capability. This makes it ideal for interfacing with bus-oriented systems, where multiple devices may need to communicate over a common data bus.

The SN74ALS374ANG4's features include eight D-type flip-flops with direct clear inputs, which provide the user with the ability to reset the system quickly and efficiently. This is particularly useful in systems that require a rapid return to a known state after an error or unexpected event. Additionally, its 3-state outputs are designed to offer both high-impedance and low-power-off states, ensuring that the device does not interfere with the operation of other components when not actively driving the bus.

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS374ANG4 is no exception. It is designed to operate over a wide temperature range, making it suitable for industrial applications. Whether used in data storage, communication systems, or complex control logic, the SN74ALS374ANG4 provides a reliable and efficient solution for digital data manipulation.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess