EN
  • EN
  • DE

SN74ALS563BDWR

Part No SN74ALS563BDWR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH TRANSP OCT D 3ST 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 6ns
Current - Output High, Low 2.6mA, 24mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74ALS5
Other Names 2156-SN74ALS563BDWR,2156-SN74ALS563BDWR-TITR,TEXTISSN74ALS563BDWR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257361-SN74ALS563BDWR
Ultra Librarian 3D Model Ultra Librarian SN74ALS563BDWR CAD Model

Description

Product Overview: SN74ALS563BDWR from Texas Instruments

The SN74ALS563BDWR is a high-quality integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This device falls within the category of latches, specifically an 8-Bit Transparent D-Type Latches with 3-State Outputs. It is designed to meet the needs of complex digital systems, providing a temporary storage solution for data bits that are transferred between different parts of a system.

Key Features

  • Logic Type: D-Type Transparent Latch
  • Number of Bits per Element: 8
  • Output Type: 3-State
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20 Wide
  • Propagation Delay Time: Fast propagation delay time ensures quick response to input changes.
  • Supply Voltage Range: 4.5V to 5.5V, typical 5V logic level operation.

The SN74ALS563BDWR latch is designed for general-purpose storage applications in digital systems. It features a wide operating voltage range, which makes it versatile for various applications. The transparent nature of the latch means that while the enable (LE) input is high, the Q outputs will follow the data (D) inputs. When LE is taken low, the data that was present at the inputs at the time the transition occurred is latched and held at the outputs.

Furthermore, the 3-state outputs allow for connection to a bus-oriented system. The outputs can be placed in a high-impedance state, effectively disconnecting the latch from the bus, which is particularly useful in multiplexed data transmission systems or when multiple devices share the same output lines.

The SN74ALS563BDWR comes in a slim SOIC-20 Wide package, which is suitable for surface-mounted technology (SMT). This packaging makes it ideal for modern, compact printed circuit boards where space is at a premium.

Whether used in data buffering, bus interfacing, or register applications, the SN74ALS563BDWR from Texas Instruments provides a reliable and efficient solution for temporary data storage in digital systems. Its fast response time, wide operating voltage range, and robust 3-state outputs make it a versatile choice for designers and engineers looking to enhance the performance and reliability of their electronic projects.

You May Also Be Interested in

Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess