EN
  • EN
  • DE

SN74ALS563BNSR

Part No SN74ALS563BNSR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH TRANSP OCT D 3ST 20SO / Latch Transparent 3-ST 8-CH D-Type 20-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Reel package
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 1
Delay Time - Propagation 6ns
Current - Output High, Low 2.6mA, 24mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Manufacturer Package 20-SO
Win Source Part Number 794925-SN74ALS563BNSR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALS563
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74ALS563BNSR CAD Model

Description

Product Overview: SN74ALS563BNSR

The SN74ALS563BNSR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital applications. This particular chip belongs to the 'ALS' series, which stands for Advanced Low-Power Schottky, indicating that it is designed to offer a fine balance between speed and power consumption.

Key Features

      
  • Logic Type: Octal D-Type Transparent Latches with 3-State Outputs
  •   
  • Package: 20-SOIC (0.209", 5.30mm Width)
  •   
  • Operating Temperature: 0°C to 70°C
  •   
  • Supply Voltage: 4.5V to 5.5V
  •   
  • Logic Level - High: 2 V minimum
  •   
  • Logic Level - Low: 0.8 V maximum
  •   
  • Output Current: -24mA to 24mA
  •   
  • Function: Standard

Performance and Quality

The SN74ALS563BNSR is designed for a wide array of digital applications, including computers, data processing, and control systems where high-speed, low-power operation is required. The device features eight D-type transparent latches with three-state outputs. The transparent latches allow data to flow from the input to the output when the latch-enable (LE) input is high, and they store the data present one setup time before the LE input goes low.

Three-state outputs contribute to the versatility of the SN74ALS563BNSR, as they can be placed in a high-impedance state, effectively disconnecting the output from the circuit. This feature is particularly useful for bus-oriented systems where multiple outputs can share the same connection lines without interfering with each other.

Applications

Thanks to its robust design and advanced technology, the SN74ALS563BNSR is suitable for a wide range of applications. It can be used in:

      
  • Bus interface buffers
  •   
  • Memory address latches
  •   
  • Storage registers
  •   
  • Peripheral drivers

Environmental and Regulatory Compliance

The SN74ALS563BNSR complies with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers concerned with sustainability. Texas Instruments is committed to providing products that meet the highest standards of quality and environmental responsibility.

With its combination of speed, power efficiency, and environmental compliance, the SN74ALS563BNSR from Texas Instruments is an exceptional choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
54LVC373A OCTAL TRANSPARENT D-TY / Channel IC
Lowest to $67.4437
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess