EN
  • EN
  • DE

SN74ALS580BNE4

Part No SN74ALS580BNE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
High Level Output Current 24 mA
Independent Circuits 1
Lead Free Contains Lead
Logic Function D-Type, Latch
Low Level Output Current 2.6 mA
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Nominal Supply Current 26 mA
Number of Bits 8
Number of Circuits 8
Number of Input Lines 8
Number of Output Lines 8
Number of Outputs 8
Number of Pins 20
Output Current 24 mA
Polarity Inverting
Propagation Delay 18 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 6 ns
Weight 1.1991 g
Win Source Part Number 1094873-SN74ALS580BNE4
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ALS580BNE4 CAD Model

Description

Product Overview: SN74ALS580BNE4

The SN74ALS580BNE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leaders in semiconductor technology. This device is a part of the Advanced Low-Power Schottky (ALS) family, which is known for combining the low power consumption of CMOS with the speed and drive characteristics of bipolar transistors.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-State Outputs
  • Package / Case: PDIP-20
  • Operating Temperature: 0°C to 70°C
  • Supply Voltage: Typically 5V
  • Output Current: -24mA / 24mA

The SN74ALS580BNE4 is designed to provide a robust and reliable solution for digital storage applications. It features eight edge-triggered D-type flip-flops with three-state outputs, allowing for both high-speed operation and the ability to drive heavy loads. Each flip-flop has independent data, clock, and clear inputs, as well as Q and Q̅ outputs. This makes the device highly versatile and suitable for a wide range of applications, including memory registers, buffers, and control circuits.

Applications

With its robust performance and versatility, the SN74ALS580BNE4 is ideal for use in:

  • Bus-oriented systems
  • Data storage and transfer
  • Control registers
  • Communication systems

Texas Instruments ensures that this component meets the stringent requirements for industrial and commercial applications. The SN74ALS580BNE4 is characterized for operation from 0°C to 70°C, making it reliable in various environmental conditions.

Quality and Reliability

The SN74ALS580BNE4 reflects Texas Instruments' commitment to quality. It is designed with the highest manufacturing standards, ensuring that each device operates to its specifications. The PDIP-20 packaging is designed for easy insertion and mounting onto a variety of printed circuit boards, making it a convenient choice for both prototyping and mass production.

For designers and engineers looking for a dependable octal flip-flop solution, the SN74ALS580BNE4 offers the perfect blend of performance, power efficiency, and reliability that Texas Instruments is known for.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess