The SN74ALS620AN, manufactured by Texas Instruments, is a high-performance octal bus transceiver featuring bi-directional communication between two buses. Designed to provide both high-speed and low-power data exchange, this integrated circuit is an essential component for applications requiring efficient data transfer.
Key Features
- Bi-Directional Data Flow: The SN74ALS620AN allows for two-way data communication, making it versatile for a range of applications.
- Octal Configuration: With eight bidirectional data lines, this transceiver can handle multiple signals simultaneously, increasing overall data throughput.
- Tri-State Outputs: It features tri-state outputs which can be put in a high-impedance state, effectively disconnecting the output from the bus and allowing for multiple devices to share a common data line.
- Low Power Consumption: As part of the ALS (Advanced Low-Power Schottky) series, it is engineered for minimal power draw without sacrificing performance.
- Wide Operating Temperature Range: The device operates reliably across a broad temperature range, suitable for industrial applications.
- DIP Package: Encased in a Dual In-line Package (DIP), the SN74ALS620AN is easy to handle and integrate into various types of printed circuit boards.
Applications
The SN74ALS620AN is commonly used in digital systems that require bidirectional data flow and bus management, such as:
- Microprocessor or Microcontroller based systems
- Data communication equipment
- Computers and peripherals
- Test equipment
- Telecommunication systems
Technical Specifications
Parameter
Value
Logic Family
ALS
Logic Type
Octal Bus Transceiver
Number of Pins
20
Supply Voltage (Min)
4.5V
Supply Voltage (Max)
5.5V
Operating Temperature Range
-40°C to +85°C
Whether you're developing high-speed data interfaces or designing robust communication networks, the SN74ALS620AN from Texas Instruments provides the reliability and performance needed for your critical applications.