EN
  • EN
  • DE

SN74ALS621ANG4

Part No SN74ALS621ANG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20DIP  /  Transceiver, Non-Inverting 1 Element 8 Bit per Element Open Collector Output 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector
Current - Output High, Low -, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74ALS621
Other Names SN74ALS621ANE4,SN74ALS621ANE4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259863-SN74ALS621ANG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS621ANG4 CAD Model

Description

Product Overview: SN74ALS621ANG4

The SN74ALS621ANG4 is a high-performance, dual-port octal bus transceiver designed by Texas Instruments. This integrated circuit is a member of the Advanced Low-Power Schottky (ALS) logic family, which is renowned for its balance of speed and power efficiency. The SN74ALS621ANG4 is specifically crafted to facilitate bidirectional communication between two data buses while maintaining signal integrity and minimizing power consumption.

Key Features

  • Bus Transceiver Type: Dual-port octal, allowing for simultaneous bidirectional data flow on eight data lines.
  • Logic Family: Advanced Low-Power Schottky (ALS) for efficient operation.
  • Operating Voltage: Typically 5V, providing compatibility with standard TTL logic levels.
  • Data Transmission Speed: Fast propagation delays and transition times, suitable for high-speed data transfer applications.
  • Drive Capability: Capable of driving up to 15 LSTTL loads, ensuring strong signal transmission over longer distances or through capacitive loads.
  • Direction Control: Direction of data flow is controlled by a separate input pin, offering flexibility in data routing.
  • Output Enable: Features separate output enable inputs for each port, allowing for greater control over data transmission and isolation.

Applications

The SN74ALS621ANG4 is versatile and can be used in a variety of applications, including:

  • Bus interface or bus extension applications where data integrity and low power are essential.
  • Communication systems requiring high-speed data exchange between subsystems.
  • Microprocessor or microcontroller-based systems where bidirectional data buses are a key component.
  • Memory switching circuits, where the transceiver acts as an interface between memory units.

Quality and Reliability

As with all Texas Instruments products, the SN74ALS621ANG4 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance, durability, and reliability in various environmental conditions. This makes it a trusted choice for critical applications in commercial and industrial markets.

With its combination of speed, power efficiency, and robustness, the SN74ALS621ANG4 from Texas Instruments stands out as a superior choice for designers looking to optimize their digital systems for both performance and power conservation.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7467 $58.4802
13+ $7.9973 $103.9649
20+ $7.7474 $154.9480
27+ $7.4975 $202.4325
35+ $7.2476 $253.6660
47+ $6.4978 $305.3966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,210 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess