EN
  • EN
  • DE

SN74ALS642A-1DWRE4

Part No SN74ALS642A-1DWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 20SOIC / Transceiver, Inverting 1 Element 8 Bit per Element Open Collector Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector
Current - Output High, Low -, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74ALS6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259905-SN74ALS642A-1DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS642A-1DWRE4 CAD Model

Description

SN74ALS642A-1DWRE4: Bidirectional Transceiver from Texas Instruments

The SN74ALS642A-1DWRE4 is a high-performance integrated circuit developed by Texas Instruments, designed to facilitate bidirectional communication between data buses. This transceiver is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for its optimal balance between speed and power consumption. The SN74ALS642A-1DWRE4 is specifically engineered to deliver reliable performance in a broad range of industrial and commercial applications.

This device consists of eight bidirectional octal bus transceivers and features two separate eight-bit input-output ports (A and B). Each port is equipped with individual directional control (DIR) and output-enable (OE) inputs, which provide added flexibility in controlling the direction of data flow and the activation of outputs. The directional control inputs determine the direction of data transmission, allowing either port A to receive from port B or vice versa. The output-enable inputs, on the other hand, are used to place the output in a high-impedance state, thus ensuring that the bus lines are effectively isolated when the transceiver is not in use.

Constructed with Schottky-clamped TTL circuitry, the SN74ALS642A-1DWRE4 is optimized to reduce power consumption while maintaining high switching speeds. This feature is crucial for applications that demand both efficient power management and high-speed data transfer capabilities. The device operates over a wide voltage range and is characterized for operation from 0°C to 70°C, making it suitable for a variety of operating environments.

The SN74ALS642A-1DWRE4 comes in a 24-pin wide-body SOIC package, which is designed for surface mounting on printed circuit boards (PCBs). The package is also available in tape and reel, facilitating automated assembly processes for high-volume production. With its robust design and reliable performance, the SN74ALS642A-1DWRE4 is an excellent choice for designers and engineers seeking a dependable transceiver for their data bus communication needs.

Key Features:

  • Eight bidirectional data lines per port
  • Advanced Low-Power Schottky technology
  • Individual directional control inputs
  • Output-enable inputs for bus isolation
  • Wide operating voltage range
  • Operational temperature range: 0°C to 70°C
  • Surface-mount 24-pin wide-body SOIC package

Whether it's for data processing, telecommunications, or computing applications, the SN74ALS642A-1DWRE4 by Texas Instruments stands out as a reliable and efficient solution for bidirectional bus interfacing.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1145 $51.1450
24+ $4.1965 $100.7160
37+ $4.0653 $150.4161
51+ $3.9342 $200.6442
66+ $3.8031 $251.0046
88+ $3.4096 $300.0448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess