EN
  • EN
  • DE

SN74ALS646A-1NT

Part No SN74ALS646A-1NT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCEIVER DUAL 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 15mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Manufacturer Homepage www.ti.com
Win Source Part Number 749397-SN74ALS646A-1NT
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALS646
Introduction Date November 01, 2003
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74ALS646A-1NT CAD Model

Description

SN74ALS646A-1NT Octal Bus Transceivers and Registers

The SN74ALS646A-1NT is a high-performance, octal bus transceiver and register designed by Texas Instruments, renowned for its expertise in semiconductor technology. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, offering a perfect balance between speed and power consumption, making it an ideal choice for interfacing between different voltage and current levels in digital systems.

Key Features

  • Bi-Directional Bus Transceiver: The device features eight bi-directional lines that allow for two-way communication, facilitating data transfer between buses of different hierarchies or architectures.
  • Integrated D-Type Latches: Each line is equipped with D-type latches that provide temporary data storage, enhancing the flexibility and control of data flow within a system.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, effectively disconnecting the transceiver from the bus, which allows for multiple devices to share the same bus lines without interference.
  • Wide Operating Voltage Range: This device supports a wide range of operating voltages, accommodating various logic levels and system requirements.
  • Edge-Rate Control Circuitry: The SN74ALS646A-1NT includes circuitry to minimize the effects of signal edge rates, reducing noise generation and transmission line reflections.

Applications

The SN74ALS646A-1NT is versatile and can be used in a variety of applications, including:

  • Data communication and networking equipment
  • Microprocessor or microcontroller-based systems
  • Memory interfacing and data buffering
  • Peripheral device interfacing
  • Industrial control systems

Reliability and Quality

As with all Texas Instruments products, the SN74ALS646A-1NT is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding environments. Its robust design and proven technology make it a preferred choice for engineers and designers across various industries.

Package and Availability

The SN74ALS646A-1NT is available in a 20-pin DIP (Dual In-line Package) making it suitable for through-hole mounting techniques. This package is widely used and recognized for its ease of handling and soldering onto printed circuit boards. Check with authorized distributors or directly with Texas Instruments for availability and pricing.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0184 $50.0920
13+ $8.2203 $106.8639
19+ $7.9634 $151.3046
26+ $7.7065 $200.3690
34+ $7.4496 $253.2864
45+ $6.6790 $300.5550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess