EN
  • EN
  • DE

XIO3130ZHC

Part No XIO3130ZHC
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 196BGA / PC's, PDA's Interface 196-BGA MICROSTAR (15x15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Applications PC's, PDA's
Interface PCI
Voltage - Supply 1.5V, 3.3V
Package / Case 196-LBGA
Supplier Device Package 196-BGA MICROSTAR (15x15)
Mounting Type Surface Mount
Base Product Number XIO3130
Standard Package 126 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 409803-XIO3130ZHC
Ultra Librarian 3D Model Ultra Librarian XIO3130ZHC CAD Model

Description

The XIO3130ZHC is a high-performance, multi-purpose integrated circuit from Texas Instruments designed to cater to a wide range of applications. This versatile chip is a testament to Texas Instruments' commitment to providing innovative solutions that address the evolving needs of modern technology.

Key Features

  • High-Speed Interface: The XIO3130ZHC is equipped with a high-speed data transfer interface, making it ideal for applications that require rapid communication between devices.
  • Advanced Technology: Built using cutting-edge technology, this product offers enhanced functionality and performance, ensuring reliability and efficiency in its operations.
  • Energy Efficient: With power conservation in mind, the XIO3130ZHC is designed to operate with minimal power consumption, thus extending the lifespan of the devices it powers and reducing overall energy costs.
  • Durable Construction: Texas Instruments has constructed the XIO3130ZHC with durability in mind, ensuring that it can withstand the rigors of daily use in various environments.
  • Compatibility: This chip is designed to be compatible with a broad range of hardware and software platforms, providing flexibility and ease of integration into existing systems.

Applications

The XIO3130ZHC by Texas Instruments is suitable for a variety of applications, including but not limited to:

  • High-speed data acquisition systems
  • Communication equipment
  • Networking hardware
  • Industrial control systems
  • Consumer electronics

Quality and Support

As with all Texas Instruments products, the XIO3130ZHC is manufactured to the highest quality standards. Customers can expect robust support and comprehensive documentation, ensuring a smooth integration process and long-term reliability. Texas Instruments' global support network further enhances the value of the XIO3130ZHC by providing quick and efficient assistance whenever needed.

Whether for upgrading existing systems or developing new cutting-edge technologies, the XIO3130ZHC from Texas Instruments is an excellent choice for developers and engineers seeking a reliable, high-performance solution.

You May Also Be Interested in

Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9186 $55.6744
9+ $11.4204 $102.7836
14+ $11.0636 $154.8904
19+ $10.7067 $203.4273
25+ $10.3498 $258.7450
33+ $9.2791 $306.2103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess