The SN74ALS647NT, crafted by the renowned semiconductor manufacturer Texas Instruments, is an integral component for digital systems requiring bidirectional communication between data buses. This octal bus transceiver features a non-inverting design and is housed in a robust 24-pin DIP (Dual In-line Package), ensuring easy integration into a variety of electronic designs.
Key Features:
- Logic Type: Octal Bus Transceiver with 3-state outputs.
- Bus Direction: Bidirectional, allowing for versatile data flow between two separate buses.
- Operating Voltage: Typically 4.5V to 5.5V, making it compatible with standard TTL (Transistor-Transistor Logic) levels.
- Data Rate: Capable of handling fast data transfer rates, suitable for high-speed applications.
- Pin Configuration: 24-pin DIP, industry-standard for ease of use and reliability.
Performance and Quality:
The SN74ALS647NT is designed to provide reliable performance in demanding conditions. It boasts advanced ALS (Advanced Low-power Schottky) technology, which ensures low power consumption without compromising on speed. The device is characterized for operation from 0°C to 70°C, making it suitable for commercial-grade applications.
Applications:
With its ability to facilitate communication between two buses, the SN74ALS647NT is ideal for a range of applications including:
- Data communication systems
- Computer motherboards
- Peripheral interfaces
- Microprocessor systems
- Data storage equipment
Conclusion:
The Texas Instruments SN74ALS647NT is a testament to the company's commitment to quality and performance. Its combination of high-speed data transfer, low power consumption, and robust operating temperature range make it an excellent choice for designers looking to optimize their digital communication systems. Whether for industrial, commercial, or advanced hobbyist projects, the SN74ALS647NT stands as a reliable and efficient solution for bidirectional data bus communication.