EN
  • EN
  • DE

AT27C010-15DI

Part No AT27C010-15DI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description DIP 32P Window Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046434-AT27C010-15DI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT27C010-15DI CAD Model

Description

Microchip Technology AT27C010-15DI EEPROM

The AT27C010-15DI is a high-performance, 1-Megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) from the renowned manufacturer Microchip Technology. This memory device offers a substantial data storage capacity of 1 Mbit, organized as 128K by 8 bits, making it an excellent choice for applications requiring a reliable and ample non-volatile memory solution.

Designed with Microchip's cutting-edge technology, the AT27C010-15DI provides a fast access time of 150 nanoseconds, ensuring swift data retrieval and enhancing the overall performance of the systems it is integrated with. This characteristic is particularly beneficial for applications that are time-sensitive and require high-speed operations.

One of the key features of this EPROM is its compatibility with industry-standard JEDEC-approved pinouts, which simplifies the design process and ensures easy integration into a wide range of electronic systems. Its package, the 32-lead Ceramic DIP (Dual In-line Package), is known for its durability and reliability, making it suitable for harsh environments and demanding applications.

The device operates within a temperature range of -40°C to +85°C, providing stable performance across various operating conditions. This temperature resilience makes the AT27C010-15DI an ideal choice for industrial, automotive, and military applications where extreme temperatures are a common challenge.

Furthermore, the AT27C010-15DI supports rapid programming algorithms for efficient device programming, which is crucial for reducing production time and costs. Additionally, its low-power consumption makes it an energy-efficient memory solution, which is increasingly important in today's eco-conscious market.

In summary, the Microchip Technology AT27C010-15DI EPROM is a robust, high-speed, and reliable memory component that delivers exceptional performance for a multitude of applications. Its industry-standard configuration, ease of integration, and energy efficiency make it a top choice for designers and engineers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess