EN
  • EN
  • DE

SN74ALS832A

Part No SN74ALS832A
Manufacturer Texas Instruments
Description SN54ALS805A SN54AS805B SN74ALS805A SN74AS805B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0227+
Reference case SOP20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 727092-SN74ALS832A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS832A CAD Model

Description

The SN74ALS832A from Texas Instruments is a high-performance, octal D-type edge-triggered flip-flop that is designed for use in systems that require a high-speed, low-power edge-triggered storage register. This device is part of the Advanced Low-Power Schottky (ALS) family, which provides a superior balance between speed and power consumption, making it ideal for a wide range of applications in the computing, telecommunications, and industrial markets.

Each flip-flop in the SN74ALS832A has a direct clear (CLR) input and a direct set (SET) input. The device captures data on the rising edge of the clock (CLK) input, and the information can be transferred from the D inputs to the Q outputs. The clear and set inputs are asynchronous, which means they can reset or preset the flip-flops independently of the clock signal, providing additional flexibility and control in circuit design.

Key Features:

  • Eight edge-triggered D-type flip-flops with individual D inputs and Q outputs.
  • Direct clear and set inputs for each flip-flop, allowing for asynchronous control.
  • Fast propagation delays and high clock rates.
  • Low power consumption characteristic of the ALS technology.
  • Wide operating voltage range of 4.5 V to 5.5 V, compatible with TTL logic levels.
  • Output drive capability suitable for bus-structured environments.
  • 3-state outputs for bus interfacing or additional drive power.
  • Available in standard packaging options, including PDIP, SOIC, and others.

The SN74ALS832A is designed for use in applications where reliable data storage and retrieval are critical. Its robust construction and proven technology make it a dependable choice for designers. Whether you're working on data processing, control systems, or any application requiring a high-performance flip-flop, the SN74ALS832A is a component you can trust to deliver consistent, reliable performance.

For detailed specifications, application notes, and additional resources, please visit the Texas Instruments website.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.6058 $59.6058
3+ $48.9074 $146.7222
4+ $47.3790 $189.5160
5+ $45.8507 $229.2535
6+ $44.3223 $265.9338
8+ $39.7372 $317.8976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess