EN
  • EN
  • DE

SN74ALS843DW

Part No SN74ALS843DW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH 9BIT D 3STATE 24-SOIC  /  D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ALS
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 5ns
Current - Output High, Low 2.6mA, 24mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74ALS843
Other Names SN74ALS843DWG4,SN74ALS843DWG4,2156-SN74ALS843DW,SN74ALS843DWE4,SN74ALS843DWE4,TEXTISSN74ALS843DW
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257355-SN74ALS843DW
Ultra Librarian 3D Model Ultra Librarian SN74ALS843DW CAD Model

Description

The SN74ALS843DW from Texas Instruments is a high-performance, octal bus transceiver designed with advanced low-power Schottky technology. This integrated circuit is primarily used for bidirectional communication between data buses. The device allows data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction control (DIR) input.

Key Features

  • Logic Family: ALS - Advanced Low-Power Schottky
  • Bus Width: 8-bit interface for octal data transfer
  • Operating Voltage: 4.5V to 5.5V, making it compatible with standard TTL operating voltages
  • Data Flow Direction: Controlled by direction pin (DIR)
  • Output Enable (OE): Active-low input for enabling outputs
  • Package: 24-Pin wide-body SOIC (Small Outline Integrated Circuit)
  • Temperature Range: Operates between 0°C and 70°C

Applications

The SN74ALS843DW is suitable for a variety of applications that require efficient data transfer between two buses. This includes, but is not limited to:

  • Data communication systems
  • Microprocessor or microcontroller-based systems
  • Memory switching operations
  • Peripheral device interfacing

Performance and Quality

With Texas Instruments' commitment to quality, the SN74ALS843DW is designed to meet the rigorous demands of the electronics industry. It ensures fast and reliable data transfer while maintaining low power consumption. The device's advanced Schottky technology also contributes to its high noise immunity and fast switching speeds.

Ordering Information

The SN74ALS843DW is available for order under its specific part number, ensuring that you receive the genuine product tailored to your project requirements. For detailed information about pricing, availability, and shipping, please consult Texas Instruments' official website or authorized distributors.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Texas Instruments
54ALS573C OCTAL D-TYPE TRANSPARE
Lowest to $21.0033
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
PROTOTYPE
Lowest to $0.7195
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess