Product Overview: SN74ALS845NT by Texas Instruments
The SN74ALS845NT is a high-performance integrated circuit developed by the renowned electronics manufacturer, Texas Instruments. This device is part of the Advanced Low-Power Schottky (ALS) family, which is known for its optimal balance of speed and power consumption. The SN74ALS845NT is designed to meet the rigorous demands of modern digital systems, providing both reliability and efficiency in a wide range of applications.
Key Features
- Logic Type: Octal Bus Transceiver
- Number of Channels: 8
- Directionality: Bidirectional
- Output Type: 3-State
- Operating Voltage: 4.5 V to 5.5 V
- Data Rate: Fast propagation speeds
- Package / Case: DIP-20
- Operating Temperature Range: 0°C to 70°C
The SN74ALS845NT is an octal bus transceiver with 3-state outputs. It is capable of bidirectional communication between data buses. The control-function implementation allows for maximum flexibility in data transmission, with the device capable of transmitting data from the A bus to the B bus or vice versa, depending on the logic level at the direction control (DIR) input. The output-enable (OE) input can be used to disable the device so that the buses are effectively isolated.
Designed for use in systems that require high-speed, low-power data exchange, such as computers, telecommunications equipment, and industrial control systems, the SN74ALS845NT is a versatile component that enhances the performance of data bus interfaces. Its 3-state outputs ensure that multiple units can be connected to a bus without the risk of contention.
The device is housed in a durable DIP-20 package, which makes it suitable for through-hole mounting, providing easy integration into a variety of circuit boards. The SN74ALS845NT operates over a broad voltage range and is characterized for operation from 0°C to 70°C, ensuring stable performance across diverse environmental conditions.
With Texas Instruments' reputation for producing high-quality, reliable components, the SN74ALS845NT is an excellent choice for designers and engineers looking to implement robust data transmission solutions in their digital systems.