EN
  • EN
  • DE

SN74ALS870DWR

Part No SN74ALS870DWR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Register File
Output Type Tri-State
Number of Elements 2
Number of Bits per Element 4
Function Universal
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74ALS8
Other Names 2156-SN74ALS870DWR-TITR,TEXTISSN74ALS870DWR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257115-SN74ALS870DWR
Ultra Librarian 3D Model Ultra Librarian SN74ALS870DWR CAD Model

Description

The SN74ALS870DWR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a global semiconductor company that designs and manufactures a wide range of electronic components. This particular chip falls under the category of Advanced Low-Power Schottky (ALS) technology, which is known for combining low power consumption with high speed, making it an ideal choice for a variety of digital applications.

Key Features:

  • Logic Type: Universal Bus Driver
  • Number of Circuits: 10-Bit
  • Output Current: -15 mA, 24 mA
  • Voltage - Supply: 4.5 V ~ 5.5 V
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Mounting Type: Surface Mount
  • Package / Case: 24-SOIC (0.295", 7.50mm Width)

The SN74ALS870DWR is designed to be used as a universal bus driver with 3-state outputs. The device features a 10-bit wide format, which allows it to handle multiple signals simultaneously, making it an efficient solution for bus-oriented systems. The outputs are capable of sinking up to 15 mA and sourcing up to 24 mA, ensuring compatibility with a wide range of peripheral components.

Featuring a supply voltage range of 4.5 V to 5.5 V, the SN74ALS870DWR is designed for typical 5V digital systems, providing flexibility in terms of power supply design. Its operating temperature range of -40°C to 85°C ensures reliability and performance even in extreme environmental conditions.

For ease of integration into various printed circuit board (PCB) designs, the SN74ALS870DWR comes in a 24-SOIC package, which is suitable for surface mount technology (SMT). This packaging allows for a more compact and efficient use of PCB space, which is critical in modern electronic devices where space is at a premium.

Overall, the SN74ALS870DWR from Texas Instruments represents a reliable and efficient solution for designers looking for a high-speed bus driver with low power consumption, suitable for a wide range of digital applications.

You May Also Be Interested in

Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN SERIAL OUT, 8-BIT / Shift Element Bit
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess