EN
  • EN
  • DE
  • IT

SN74ALVC08IPWRG4Q1

Part No SN74ALVC08IPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14TSSOP  /  AND Gate IC 4 Channel 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74ALVC
Package Tape & Reel
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 2.9ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74ALVC08
Other Names 296-SN74ALVC08IPWRG4Q1DKR,296-SN74ALVC08IPWRG4Q1CT,296-SN74ALVC08IPWRG4Q1TR,SN74ALVC08IPWRG4Q1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257505-SN74ALVC08IPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74ALVC08IPWRG4Q1 CAD Model

Description

Product Overview: SN74ALVC08IPWRG4Q1

The SN74ALVC08IPWRG4Q1 is a high-performance, quadruple 2-input AND gate integrated circuit designed and manufactured by Texas Instruments. This device belongs to the ALVC family, which is known for its low-voltage operation and high-speed interface technology. The SN74ALVC08IPWRG4Q1 is specifically engineered to meet the rigorous demands of automotive and industrial applications, providing reliable performance under harsh conditions.

Key Features

  • Operational Voltage: The device operates at a wide range of supply voltages from 1.65V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels.
  • Drive Capability: The SN74ALVC08IPWRG4Q1 can drive up to 24mA at the output, allowing for direct drive of heavy loads or multiple downstream devices.
  • Speed: It offers fast propagation delays and output transition times, ensuring high-speed operation which is critical for modern digital systems.
  • Low Power Consumption: The device is designed for low static and dynamic power consumption, contributing to energy efficiency in electronic systems.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, it is suitable for use in automotive environments and other temperature-extreme scenarios.
  • Package: The device is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.
  • RoHS Compliant: It is compliant with the RoHS directive, making it environmentally friendly and suitable for use in products sold in regions with strict hazardous substance regulations.

Applications

The SN74ALVC08IPWRG4Q1 is versatile and can be used in a variety of applications where logic AND functions are required. It is particularly well-suited for automotive systems such as engine control units, body electronics, and infotainment systems. Additionally, it can be utilized in industrial controls, telecommunication infrastructure, and consumer electronics where high-speed and reliable digital logic operations are crucial.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALVC08IPWRG4Q1 is no exception. It is designed to meet or exceed the stringent requirements of the automotive industry, including AEC-Q100 qualification, ensuring high reliability and performance longevity.

You May Also Be Interested in

ON Semiconductor
IC GATE OR 1CH 2-INP SC-70
Lowest to $0.0718
STMicroelectronics
IC GATE NAND 2CH 4-INP 14-DIP
Need more? Email Us
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-SO
Need more? Email Us
STMicroelectronics
NAND Gate 4-Element 2-IN CMOS 14-Pin SOP T/R / IC GATE NAND 4CH 2-INP 14-SO
Lowest to $0.1648
STMicroelectronics
IC GATE AND 4CH 2-INP 14-SO
Lowest to $0.1065
ON Semiconductor
IC GATE NAND 1CH 2-INP SC-70
Lowest to $0.3586
ON Semiconductor
IC GATE NAND 1CH 2-INP SC-70
Lowest to $0.0865
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-INP 5-TSOP
Lowest to $0.2427

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess