EN
  • EN
  • DE

SN74ALVC10D

Part No SN74ALVC10D
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 3CH 3-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features NAND Gate IC 3 Channel - 14-SOIC
Manufacturer Texas Instruments
Series 74ALVC
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name 74ALVC10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-1509, 296-1509-5, 296-1509-5-ND, 296-SN74ALVC10D, SN74ALVC10DE4, SN74ALVC10DE4-ND, SN74ALVC10DG4, SN74ALVC10DG4-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934565-SN74ALVC10D
Ultra Librarian 3D Model Ultra Librarian SN74ALVC10D CAD Model

Description

The SN74ALVC10D from Texas Instruments is a high-performance, triple 3-input NAND gate integrated circuit designed to operate from 1.65 V to 3.6 V. This makes it ideal for interfacing with 3.3 V logic, while also being tolerant to 5 V systems. The device is part of the ALVC (Advanced Low-Voltage CMOS) family, which is known for its low-power consumption and high-speed operation.

With its small footprint, the SN74ALVC10D comes in an industry-standard SOIC-14 (Small Outline Integrated Circuit) package, ensuring it is suitable for compact, space-constrained applications. The device features a significant drive capability, being able to source or sink up to 24 mA at the output while maintaining low drive power. This characteristic makes it suitable for driving heavier loads than typical CMOS outputs.

The SN74ALVC10D is characterized for operation from -40°C to 85°C, which allows it to be used in various environments, from industrial to commercial temperature ranges. This wide range of operating temperatures adds to the versatility of the device, making it a reliable choice for a multitude of applications including servers, networking, telecommunications, and consumer electronics.

Key features of the SN74ALVC10D include its high on-off output voltage ratio, high degree of noise immunity, and low static power consumption. The device also offers a balanced propagation delay and transition times, ensuring signals are processed with minimal delay, which is critical for high-speed logic operations.

Texas Instruments provides comprehensive technical support for the SN74ALVC10D, including detailed datasheets, application notes, and design resources. This support helps designers to optimize the use of the NAND gate in their circuits and to troubleshoot any potential issues that may arise during the design or application phase.

In summary, the SN74ALVC10D is a robust, high-speed triple 3-input NAND gate that offers low-power operation with high drive strength, making it an excellent choice for a wide range of logic applications where space and power efficiency are key considerations.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2751 $50.8935
445+ $0.2258 $100.4810
690+ $0.2187 $150.9030
945+ $0.2117 $200.0565
1,225+ $0.2046 $250.6350
1,640+ $0.1834 $300.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess