EN
  • EN
  • DE

SN74ALVC10DR

Part No SN74ALVC10DR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 3CH 3-INP 14SOIC  /  NAND Gate IC 3 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74ALVC10
Other Names -296-1509-1,-SN74ALVC10DRE4R,296-1509-1,-296-1509-1,SN74ALVC10DRG4,-SN74ALVC10DRG4R,TEXTISSN74ALVC10DR,-SN74ALVC10DRG4,2156-SN74ALVC10DR,SN74ALVC10DRE4,SN74ALVC10DRG4,-SN74ALVC10DRR,296-1509-2,296-1509-6R,-SN74ALVC10DRE4,SN74ALVC10DRE4,296-1509-6
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258004-SN74ALVC10DR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC10DR CAD Model

Description

SN74ALVC10DR IC

The SN74ALVC10DR from Texas Instruments is a high-performance, triple 3-input NAND gate integrated circuit that is designed to operate from 1.65 V to 3.6 V. This device is part of the ALVC family, which is known for its low voltage and low power consumption, making it suitable for a wide range of applications, including those that are battery-powered or have strict power constraints.

This particular IC comes in a small-outline package (SOP) with a 14-pin configuration, referred to as the 'DR' suffix in its part number. The compact footprint allows for efficient use of board space in densely packed designs. The SN74ALVC10DR is characterized for operation from -40°C to 85°C, ensuring reliability across a broad range of environmental conditions.

One of the key features of the SN74ALVC10DR is its ability to support mixed-voltage operation. The inputs can tolerate voltages up to 5.5 V, even when the device is powered by a lower supply voltage. This makes it particularly useful in interfacing with both 3.3 V and 5 V systems without the need for additional level-shifting hardware.

Additionally, the SN74ALVC10DR boasts a high drive strength, which minimizes rise and fall times on high-capacitance loads, enhancing the performance of the device in high-speed applications. The outputs can also be put into a high-impedance state, allowing for use in wired-AND or wired-OR configurations.

The device's low static power consumption and low dynamic power consumption, due to its advanced CMOS technology, contribute to its energy efficiency. The SN74ALVC10DR also features typical ESD protection levels, ensuring robustness and longevity in the field.

In summary, the SN74ALVC10DR is a versatile, high-speed logic gate IC that offers low power consumption, high noise immunity, and compatibility with mixed-voltage systems. Its robustness and small form factor make it an excellent choice for a wide array of electronic applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess