The SN74ALVC125PWG4 from Texas Instruments is a high-performance, quadruple bus buffer gate featuring 3-state outputs that are capable of driving loads with high input impedance. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family, designed to operate from 1.65V to 3.6V, making it ideal for low-voltage applications including battery-powered devices.
Key Features
- Logic Type: Quad Bus Buffer Gate with 3-state outputs
- Operating Voltage Range: 1.65V to 3.6V, allowing for use in low-voltage systems and ensuring compatibility with mixed-voltage environments.
- Output Drive Capability: Capable of driving ±24-mA at 3.3V, which provides robust drive strength for connected components.
- High On-Off Output Voltage Ratio: Ensures clear distinction between high and low logic levels, improving signal integrity.
- Low Crosstalk: Minimizes signal interference between channels, preserving signal quality for reliable operation.
- Package: Available in TSSOP (Thin Shrink Small Outline Package) with 14 pins, offering a compact footprint for space-constrained applications.
Applications
The SN74ALVC125PWG4 is versatile and can be used in a variety of digital applications. It is particularly useful in situations where buffer gates with 3-state outputs are required to drive high-impedance buses or lines. This includes:
- Memory interfacing and data transmission
- Signal buffering and isolation
- Bus management and arbitration
- Level shifting for mixed-voltage systems
Quality and Reliability
As with all Texas Instruments products, the SN74ALVC125PWG4 is designed and manufactured to meet the highest quality and reliability standards. It is suitable for commercial, industrial, and military applications, where performance and durability are of utmost importance.
For more detailed information, including electrical characteristics and recommended operating conditions, please refer to the official Texas Instruments datasheet for the SN74ALVC125PWG4.