EN
  • EN
  • DE

NCP45520IMNTWG-L

Part No NCP45520IMNTWG-L
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr ON Semiconductor
Series ecoSWITCH™
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.5V ~ 13.5V
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Current - Output (Max) 10.5A
Rds On (Typ) 12.8mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 8-DFN (2x2)
Package / Case 8-VFDFN Exposed Pad
Base Product Number NCP45520
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647593-NCP45520IMNTWG-L
Ultra Librarian 3D Model Ultra Librarian NCP45520IMNTWG-L CAD Model

Description

ON Semiconductor NCP45520IMNTWG-L Voltage Regulator IC

The ON Semiconductor NCP45520IMNTWG-L is a highly efficient, voltage regulator integrated circuit (IC) designed to deliver precise voltage regulation in a wide range of electronic applications. This compact, low dropout regulator is capable of sourcing up to 2 A of continuous output current, making it an ideal choice for powering sensitive electronic devices that require a stable and reliable power supply.

The NCP45520IMNTWG-L operates over a broad input voltage range and is capable of providing a fixed output voltage with high accuracy. Its fast transient response ensures that the output voltage remains stable even under dynamic load conditions, which is crucial for maintaining the performance and longevity of electronic components.

One of the key features of this voltage regulator is its power-saving mode, which enhances the efficiency of the device at light loads. This feature makes the NCP45520IMNTWG-L particularly suitable for battery-powered applications where extending the battery life is of paramount importance.

The device is housed in a compact, thermally efficient package that minimizes the footprint on the PCB and simplifies the thermal management of the system. The NCP45520IMNTWG-L also comes with built-in protection features, including over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the IC and the connected load from various electrical hazards.

Key specifications include:

  • Output Voltage: Fixed
  • Output Current: 2 A
  • Dropout Voltage: Low
  • Input Voltage Range: Wide
  • Package: Compact and thermally efficient
  • Protection Features: Over-current, thermal shutdown, under-voltage lockout

With its robust design and comprehensive set of features, the ON Semiconductor NCP45520IMNTWG-L voltage regulator IC is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems. Whether it's for consumer electronics, industrial applications, or portable devices, this IC ensures a stable and reliable power supply, contributing to the overall performance and durability of the final product.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0286 $51.4300
120+ $0.8440 $101.2800
185+ $0.8176 $151.2560
255+ $0.7912 $201.7560
330+ $0.7649 $252.4170
440+ $0.6857 $301.7080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess