EN
  • EN
  • DE

SN74ALVC16244AGQLR

Part No SN74ALVC16244AGQLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 56BGA / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74ALVC
Other Names 296-9772-6,-SN74ALVC16244AGQLRR,2156-SN74ALVC16244AGQLR-TITR,-296-9772-1,296-9772-6R,296-9772-1R,296-9772-1,296-9772-2R,TEXTISSN74ALVC16244AGQLR,296-9772-2,-296-9772-1
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259835-SN74ALVC16244AGQLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC16244AGQLR CAD Model

Description

The SN74ALVC16244AGQLR from Texas Instruments is a high-performance, 16-bit buffer and line driver designed for use in 1.65-V to 3.6-V VCC systems. It features a wide bus interface and is part of the ALVC (Advanced Low-Voltage CMOS) family, which is well-suited for low-power and high-speed memory interface applications.

Key Features

  • Technology: Advanced Low-Voltage CMOS (ALVC)
  • Voltage Range: Operates from 1.65 V to 3.6 V
  • High Drive: ±24-mA Output Drive at 3.3 V
  • Speed: Fast propagation delays (tpd)
  • Bit Width: 16-bit wide bus interface
  • Output Enable Time: Reduced output enable (OE) time for higher performance
  • Power-Off Protection: Inputs accept voltages up to 5.5 V, providing down translation to VCC
  • Bus Hold: Maintains last active or inactive state with no active driver on the bus
  • Package: Available in a compact, surface-mount package

Applications

The SN74ALVC16244AGQLR is ideal for a range of applications that require a high-speed interface and low power consumption. These include:

  • Memory Interface
  • Data Communication
  • Server and Networking Infrastructure
  • Signal Distribution
  • Telecommunication Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALVC16244AGQLR is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring a reliable performance in a wide range of environmental conditions.

Environmental Compliance

The product is RoHS compliant and is designed to be environmentally friendly, minimizing its ecological footprint. Texas Instruments supports global efforts to reduce the use of hazardous substances in electronic equipment.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess