EN
  • EN
  • DE
  • IT

SN74ALVC162831DBBR

Part No SN74ALVC162831DBBR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC ADDRESS REG/DRVR 80-TSSOP  /  D-Type, Addressable 1 Channel 8:32 IC Tri-State 80-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel
Product Status Obsolete
Logic Type D-Type, Addressable
Output Type Tri-State
Voltage - Supply 1.65V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 1.5ns
Current - Output High, Low 12mA, 12mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 80-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 80-TSSOP
Base Product Number SN74ALVC
Other Names 296-5125-6R,296-5125-6,-74ALVC162831DBBRE4,296-5125-2,296-5125-1,-SN74ALVC162831DBBRR,-74ALVC162831DBBRG4,296-5125-2R,-74ALVC162831DBBRE4R,-296-5125-1,-296-5125-1,-74ALVC162831DBBRG4R,-296-5125-1R,296-5125-1R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257344-SN74ALVC162831DBBR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC162831DBBR CAD Model

Description

Product Overview: SN74ALVC162831DBBR from Texas Instruments

The SN74ALVC162831DBBR is a high-speed, 18-bit universal bus driver from Texas Instruments, designed with advanced technology to provide optimal performance in a variety of digital systems. This integrated circuit is part of the ALVC family, which is known for its low-voltage operation and high-speed interfacing capabilities.

Key Features

  • Technology: Advanced Low-Voltage CMOS (ALVC)
  • Voltage Range: Operates from 1.65V to 3.6V, making it suitable for low-voltage applications.
  • Interface: 18-bit universal bus driver with 3-state outputs.
  • Speed: Fast propagation delays and output transition times.
  • Drive Capability: Capable of driving heavy loads with ±24-mA output drive at 3.3V.
  • Functionality: Provides latch-up performance that exceeds 250 mA per JESD 17.

Applications

The SN74ALVC162831DBBR is a versatile component that can be utilized in a broad range of applications. Its primary use is to interface with 3.3V or 2.5V buses in systems that require high-speed data transfer and low-power consumption. Typical applications include:

  • Telecommunications
  • Computing systems
  • Data storage devices
  • Servers and networking equipment
  • Signal routing and processing

Package and Quality

Enclosed in a SSOP (Shrink Small-Outline Package) DBB type package, the SN74ALVC162831DBBR is designed for surface-mount technology, ensuring a compact footprint on PCBs (Printed Circuit Boards). Texas Instruments is committed to delivering high-quality products, and this component is no exception, meeting stringent industry standards for performance and reliability.

Environmental Compliance

The SN74ALVC162831DBBR is RoHS (Restriction of Hazardous Substances) compliant, indicating that it is manufactured with environmental safety in mind, avoiding the use of certain hazardous materials commonly found in electronics.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess