EN
  • EN
  • DE

SN74ALVC162836DGGR

Part No SN74ALVC162836DGGR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 20BIT 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Universal Bus Driver
Number of Circuits 20-Bit
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 029824-SN74ALVC162836DGGR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALVC162836DGGR CAD Model

Description

The SN74ALVC162836DGGR is a high-performance, cutting-edge integrated circuit (IC) from Texas Instruments, a globally renowned leader in semiconductor solutions.

  • Description: 20-bit universal bus driver that operates from a 1.65V to 3.6V VCC.
  • Design: Designed with eight-bit 1-of-2 noninverting multiplexer/demultiplexer with 3-state outputs and two-bit 1-of-4 multiplexer/demultiplexer with 3-state outputs.
  • Drive Current: Provides a high drive current at all supply voltages.
  • Technology: Use of advanced low-voltage complementary metal-oxide-semiconductor (CMOS) technology.
  • Signal Operation: Supports mixed-mode signal operation, allowing inputs to safely swing to a full 5.5V, regardless of the VCC operating voltage.
  • Features: Equipped with Ioff and power-up 3-state support.
  • Package: Comes in a surface-mount TSSOP package.
  • Operating Temperature Range: Wide operating temperature range from -40°C to 85°C.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
74LVC16901 -
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
TXRX 18BIT UNIV BUS LV 56SSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Fairchild/ON Semiconductor
IC TXRX NON-INVERT 3.6V 56TSSOP
Lowest to $1.3063
Texas Instruments
IC UNIV BUS TXRX 34BIT 114LFBGA / Universal Bus Transceiver 34-Bit 114-BGA MICROSTAR (16x5.5)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3216 $53.2160
23+ $4.3665 $100.4295
36+ $4.2300 $152.2800
49+ $4.0936 $200.5864
64+ $3.9571 $253.2544
85+ $3.5478 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess