EN
  • EN
  • DE

SN74ALVC16835DL

Part No SN74ALVC16835DL
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 18BIT 56SSOP  /  Universal Bus Driver 18-Bit 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVC
Package Tube
Logic Type Universal Bus Driver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ALVC16835
Other Names 296-5134-5R,SN74ALVC16835DLG4,SN74ALVC16835DLG4,-SN74ALVC16835DLG4R,2156-SN74ALVC16835DL,-296-5134-5,TEXTISSN74ALVC16835DL,296-5134-5,-296-5134-5,-296-5134-5R,-SN74ALVC16835DLR,-SN74ALVC16835DLG4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255988-SN74ALVC16835DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVC16835DL CAD Model

Description

SN74ALVC16835DL - Texas Instruments 18-Bit Universal Bus Driver with 3-State Outputs

The SN74ALVC16835DL from Texas Instruments is a high-performance, 18-bit universal bus driver designed for operation in advanced digital systems. This integrated circuit is part of the ALVC family, which is known for its low voltage and low power consumption, making it ideal for portable and battery-powered applications. The device features 3-state outputs and is capable of driving heavy load conditions with ease.

The SN74ALVC16835DL is equipped with two separate control functions, which allow the user to put the output enables in either the active HIGH or active LOW configuration. This flexibility makes it suitable for interfacing with a wide range of digital components and systems. The device operates at a voltage range of 2.3V to 3.6V, providing compatibility with modern low-voltage logic families.

With its bus-hold data inputs, the SN74ALVC16835DL eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing the overall component count. This feature helps to maintain the integrity of the data on the bus during temporary high-impedance states, such as power-up or power-down sequences.

The SN74ALVC16835DL is offered in a 56-pin SSOP (Shrink Small-Outline Package) that provides a compact footprint while still allowing for adequate heat dissipation and ease of soldering onto a printed circuit board. This package is ideal for space-constrained applications without compromising on the thermal and electrical performance.

Key features of the SN74ALVC16835DL include:

  • Wide Operating Voltage Range of 2.3V to 3.6V
  • High-Drive Outputs (-32 mA I<sub>OH, 64 mA I<sub>OL)
  • Bus Hold on Data Inputs to Eliminate the Need for External Pull-up/Pull-down Resistors
  • Controlled Output Edge Rates for Reduced Signal Distortion
  • Flow-Through Architecture Optimizes PCB Layout
  • Latch-Up Performance Exceeds 250 mA Per JESD 17
  • ESD Protection Exceeds JESD 22

Whether used in telecommunications, computing, networking, or consumer electronics, the SN74ALVC16835DL provides the reliability and performance expected from a leader in semiconductor solutions like Texas Instruments. Designers can rely on this device for high-speed data transmission and interfacing in their advanced digital systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
BUS DRIVER, 18-BIT, PDSO56
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56BGA / Universal Bus Transceiver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 34BIT 114BGA / Universal Bus Transceiver 34-Bit 114-BGA MICROSTAR (16x5.5)
Need more? Email Us
ON Semiconductor
TXRX 18BIT UNIV BUS LV 56SSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Texas Instruments
IC UNIV BUS TXRX 34BIT 114LFBGA / Universal Bus Transceiver 34-Bit 114-BGA MICROSTAR (16x5.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess