EN
  • EN
  • DE

SN74ALVC245NSR

Part No SN74ALVC245NSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74ALVC245
Other Names 296-31759-2,SN74ALVC245NSR,SN74ALVC245NSRE4,296-31759-1,SN74ALVC245NSRG4,2156-SN74ALVC245NSR,SN74ALVC245NSRG4,296-31759-6,TEXTISSN74ALVC245NSR,SN74ALVC245NSRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259836-SN74ALVC245NSR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC245NSR CAD Model

Description

The SN74ALVC245NSR from Texas Instruments is a versatile octal bus transceiver designed with 3-state outputs. It belongs to the ALVC family of devices, which are known for their low-voltage operation and compatibility with 5V tolerant systems. This particular model is tailored for bidirectional communication between data buses, allowing for efficient data transfer and signal translation between mismatched voltage domains.

Key Features

  • Bi-Directional Data Flow: With 8 channels, the SN74ALVC245NSR supports bidirectional data communication, making it ideal for interfacing between different systems or data buses.
  • Low Voltage Operation: This device can operate at a voltage range of 1.65V to 3.6V, which is particularly suitable for battery-operated and low-power applications.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, providing additional flexibility in mixed-voltage environments.
  • High Drive: The SN74ALVC245NSR can drive up to 24 mA at the output, allowing for robust signal transmission over longer distances or through capacitive loads.
  • Low Power Consumption: It has a low static power consumption, which is critical for power-sensitive designs.
  • High-Speed Operation: The device supports high-speed data transfer, which is essential for modern digital communication systems.

Applications

The SN74ALVC245NSR is used across various applications due to its flexibility and performance. It is commonly found in:

  • Telecommunications
  • Computing systems
  • Networking equipment
  • Portable electronics
  • Data acquisition systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ALVC245NSR is available in a SOP (Small Outline Package) NS tape and reel format, which is ideal for automated assembly processes. Its reliability is backed by Texas Instruments' rigorous testing and quality assurance protocols, ensuring that each device meets the industry's highest standards for performance and durability.

For detailed specifications, application notes, and further information, customers are encouraged to visit the official Texas Instruments website or contact their support team.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess