EN
  • EN
  • DE

SN74ALVC7806-25DLR

Part No SN74ALVC7806-25DLR
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC MEMORY FIFO 256X18 56-SSOP  /  Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 18ns 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel (TR)
Product Status Obsolete
Memory Size 4.5K (256 x 18)
Function Asynchronous
Data Rate 40MHz
Access Time 18ns
Voltage - Supply 3 V ~ 3.6 V
Current - Supply (Max) 40µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVC
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1258843-SN74ALVC7806-25DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC7806-25DLR CAD Model

Description

Product Overview: SN74ALVC7806-25DLR

The SN74ALVC7806-25DLR is a state-of-the-art integrated circuit from Texas Instruments, renowned for its high-performance and reliability in various digital applications. This advanced device is part of the ALVC family, which is well-known for its low-voltage operation and high-speed interface technology. The SN74ALVC7806-25DLR is designed to meet the needs of modern digital systems requiring efficient data management and signal processing.

Key Features

  • Technology: The SN74ALVC7806-25DLR is built on Texas Instruments' advanced CMOS technology, ensuring low power consumption and high-speed operation.
  • Operating Voltage: This device operates at a nominal voltage of 2.5V, making it suitable for low-voltage applications and helping to reduce overall system power requirements.
  • Interface: The chip supports a wide range of digital signals, allowing seamless integration with various microprocessors, microcontrollers, and other digital systems.
  • Package: Housed in a compact 56-pin SSOP (Shrink Small Outline Package), the SN74ALVC7806-25DLR is designed for space-constrained applications while offering robust connectivity.
  • Speed: With fast propagation delays and transition times, this IC is capable of handling high-speed data operations, making it an ideal choice for performance-critical applications.
  • Temperature Range: The device is operational over an industrial temperature range, ensuring reliability and performance stability under varying environmental conditions.

Applications

The versatility of the SN74ALVC7806-25DLR makes it an excellent choice for a wide range of applications, including:

  • High-speed data acquisition systems
  • Communication interfaces
  • Networking equipment
  • Signal processing units
  • Embedded systems

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SN74ALVC7806-25DLR is subjected to rigorous testing and quality control measures to ensure it meets the stringent standards expected by the industry. Additionally, Texas Instruments provides comprehensive technical support and documentation, making the integration of the SN74ALVC7806-25DLR into your design as seamless as possible.

With its combination of performance, efficiency, and reliability, the SN74ALVC7806-25DLR from Texas Instruments stands out as a superior choice for designers looking to enhance their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 12NS 28SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 25NS 28DIP
Need more? Email Us
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $5.0268
IDT, Integrated Device Technology Inc
IC FIFO 1024X18 SYNC 15NS 64TQFP
Need more? Email Us
Texas Instruments
IC SYNC FIFO MEM 2048X9 44-PLCC
Need more? Email Us
Texas Instruments
IC 512X18 SYNC FIFO MEM 56-SSOP
Lowest to $12.4503
IDT, Integrated Device Technology Inc
IC FIFO SUPERSYNC 10NS 64-TQFP
Need more? Email Us
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $15.6514
IDT, Integrated Device Technology Inc
3.3 VOLT CMOS SyncFIFO | IC FIFO SYNC 512X9 10NS 32-TQFP
Lowest to $35.1033

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess