EN
  • EN
  • DE

SN74ALVC7806-40DLR

Part No SN74ALVC7806-40DLR
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC MEMORY FIFO 256X18 56-SSOP  /  Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 25MHz 20ns 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel (TR)
Product Status Obsolete
Memory Size 4.5K (256 x 18)
Function Asynchronous
Data Rate 25MHz
Access Time 20ns
Voltage - Supply 3 V ~ 3.6 V
Current - Supply (Max) 40µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVC
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1258844-SN74ALVC7806-40DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC7806-40DLR CAD Model

Description

The SN74ALVC7806-40DLR is a sophisticated integrated circuit from Texas Instruments, renowned for its high-performance and reliability in a wide range of applications. This particular device is part of the ALVC family, which is known for its advanced low-voltage CMOS logic, operating at 3.3V. This makes it an ideal choice for interfacing with 3.3V systems while also providing the capability to interface with 5V systems, ensuring compatibility and flexibility across different platforms.

Key Features:

  • Low-Voltage Operation: The SN74ALVC7806-40DLR operates at a voltage range of 2.3V to 3.6V, making it highly suitable for low-power applications.
  • High Speed: It boasts a maximum clock frequency of 40 MHz, which provides swift data processing capabilities for time-sensitive tasks.
  • Bus-Hold Data Inputs: With bus-hold data inputs, the device eliminates the need for external pull-up or pull-down resistors, simplifying design and reducing component count.
  • Multiple Functions: This IC integrates various functions such as data multiplexing, signal gating, and flip-flops, providing a versatile solution for digital systems.
  • Robust Output Drive: It is capable of driving ±24-mA output current, offering strong signal integrity even in demanding environments.
  • Wide Operating Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring performance stability in extreme conditions.

Applications:

The SN74ALVC7806-40DLR is suitable for a diverse array of applications, including:

  • Telecommunication
  • Computing systems
  • Networking equipment
  • Signal processing
  • Industrial controls

With its advanced features and Texas Instruments' reputation for quality, the SN74ALVC7806-40DLR is an exceptional choice for designers looking to incorporate a reliable, high-speed logic device into their electronic systems. Its compact form factor, combined with its robust functionality, makes it an invaluable component in modern digital circuit designs.

You May Also Be Interested in

Texas Instruments
IC CLK DUAL FIFO MEMORY 132-QFP
Lowest to $30.8613
IDT, Integrated Device Technology Inc
IC FIFO SUPERSYNC 10NS 64-TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYN FIFO 32KX18 64TQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18 64-Pin TQFP Tray
Lowest to $279.1254
IDT, Integrated Device Technology Inc
3.3 VOLT CMOS SyncFIFO | IC FIFO SYNC 512X9 10NS 32-TQFP
Lowest to $35.1033
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16SOIC
Lowest to $1.2520
IDT, Integrated Device Technology Inc
IC FIFO 1024X18 SYNC 15NS 64TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 4KX9 15NS 32PLCC
Lowest to $205.6824
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP
Need more? Email Us
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $15.6514

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess