EN
  • EN
  • DE

SN74ALVC7814-40DLR

Part No SN74ALVC7814-40DLR
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC MEMORY FIFO 64X18 56-SSOP  /  Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 25MHz 20ns 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel (TR)
Product Status Obsolete
Memory Size 1.125K (64 x 18)
Function Asynchronous
Data Rate 25MHz
Access Time 20ns
Voltage - Supply 3 V ~ 3.6 V
Current - Supply (Max) 40µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVC
Other Names 2156-SN74ALVC7814-40DLR-TITR,TEXTISSN74ALVC7814-40DLR,2156-SN74ALVC7814-40DLR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1258846-SN74ALVC7814-40DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC7814-40DLR CAD Model

Description

Overview of SN74ALVC7814-40DLR

The SN74ALVC7814-40DLR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular chip is part of the ALVC (Advanced Low-Voltage CMOS) family, which is known for its low power consumption and high data throughput capabilities. The SN74ALVC7814-40DLR is specifically engineered to meet the needs of high-speed digital systems, offering a reliable and efficient solution for a variety of applications.

Key Features

  • Logic Type: This device is a pipeline phase-lock loop (PLL)-based clock driver, which is essential for synchronizing various components within a system.
  • Supply Voltage: It operates at a nominal supply voltage of 2.5V or 3.3V, making it compatible with low-voltage systems and allowing for integration with a wide range of digital circuits.
  • Operating Temperature: The SN74ALVC7814-40DLR is designed to perform reliably within an industrial temperature range of -40°C to 85°C, ensuring functionality in harsh environments.
  • Package: Housed in a 56-pin SSOP (Shrink Small Outline Package), the device offers a compact footprint that is beneficial for space-constrained applications.
  • Speed: This IC features a high clock rate, making it suitable for applications that require rapid data processing and timing accuracy.

Applications

The SN74ALVC7814-40DLR is versatile and can be used in various high-speed digital systems. Common applications include:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunications infrastructure
  • High-performance computing and data storage systems
  • Signal processing units
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the SN74ALVC7814-40DLR is manufactured to the highest quality standards. TI's commitment to reliability ensures that this clock driver IC delivers consistent performance and longevity, making it a trusted choice for engineers and designers across various industries.

Support and Resources

For additional information, including detailed specifications, application notes, and design resources, customers can visit the Texas Instruments website. TI also provides robust technical support and a comprehensive knowledge base to assist with the integration and use of the SN74ALVC7814-40DLR in your projects.

You May Also Be Interested in

Texas Instruments
IC CLOCKED BI-DIR FIFO 132-QFP / Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)
Need more? Email Us
Cypress Semiconductor Corp
FIFO, 8KX9, 40NS, ASYNCHRONOUS / Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)
Need more? Email Us
Renesas Electronics America
IC Fifo Asynch 4KX9 15NS 32PLCC
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 1KX9 15NS 32PLCC
Need more? Email Us
Rochester Electronics
FIFO, 512X9, 50NS, ASYNCHRONOUS
Lowest to $7.6479
Micron Technology Inc.
16 K X 18 DEEP SYNC FIFO
Lowest to $19.6442
Renesas Electronics America
IC Fifo Sync II 3.3V 80-TQFP
Need more? Email Us
Cypress Semiconductor Corp
CY7425-30JI / FIFO
Need more? Email Us
Cypress Semiconductor Corp
FIFO, 16KX9, 15NS, ASYNCHRONOUS / Asynchronous FIFO 16K x 9 Uni-Directional 33.3MHz 15ns 32-PLCC (13.97x11.43)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess