EN
  • EN
  • DE

SN74ALVCH162832GR

Part No SN74ALVCH162832GR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC ADDRESS DRIVER 3.6V 64TSSOP  /  Address Driver 1 Element 1:4 Bit per Element 3-State Output 64-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Product Status Obsolete
Logic Type Address Driver
Number of Elements 1
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 64-TSSOP
Base Product Number SN74ALVCH
Other Names -296-5213-1,-296-5213-1,2156-SN74ALVCH162832GR,-74ALVCH162832GRE4,-74ALVCH162832GRG4,-74ALVCH162832GRE4R,296-5213-6,296-5213-1,296-5213-2,-74ALVCH162832GRG4R,TEXTISSN74ALVCH162832GR,-SN74ALVCH162832GRR,2156-SN74ALVCH162832GR-TITR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259825-SN74ALVCH162832GR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162832GR CAD Model

Description

The SN74ALVCH162832GR is a high-performance integrated circuit manufactured by Texas Instruments, known for its reliability and versatility in various digital applications. This particular device is a member of the Advanced Low-Voltage CMOS (ALVC) family, which is designed to operate with a lower power consumption while maintaining high-speed operation.

Key Features

  • Technology: Advanced Low-Voltage CMOS (ALVC)
  • Logic Type: Universal Bus Driver (UBD)
  • Number of Bits: 32 bits, organized in two 16-bit sections
  • Voltage Range: 2.3V to 3.6V, allowing for interfacing with various logic levels
  • Output Drive Current: ±24mA, providing robust drive capabilities
  • Package Type: 56-TSSOP (Thin Shrink Small Outline Package)
  • Operating Temperature: -40°C to 85°C, suitable for industrial environments

Performance and Applications

The SN74ALVCH162832GR is designed for high-speed memory addressing and data routing in systems that require low-voltage and high-speed interfacing. It features balanced output drive and input hysteresis, which enhances its performance in noisy environments. The device is particularly useful in applications such as:

  • Telecommunications
  • Networking equipment
  • Servers and data centers
  • High-speed data acquisition systems
  • Computers and computer peripherals

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ALVCH162832GR is no exception, undergoing rigorous testing to ensure it meets industry standards for performance and reliability. Its robust construction and advanced manufacturing techniques make it a reliable choice for critical applications where consistent operation is paramount.

Environmental Compliance

The SN74ALVCH162832GR is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from specific hazardous materials commonly used in electronics. This makes it suitable for use in environmentally sensitive applications and contributes to a greener electronics industry.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Lowest to $1.6632
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess