EN
  • EN
  • DE

SN74ALVCH16973DGVR

Part No SN74ALVCH16973DGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 48TVSOP  /  Transceiver, Non-Inverting 1 Element 8 Bit per Element Push-Pull Output 48-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 48-TVSOP
Base Product Number SN74ALVCH
Other Names 296-15398-2,296-15398-1,-74ALVCH16973DGVRG4,-296-15398-1,74ALVCH16973DGVRE4,-296-15398-1,-74ALVCH16973DGVRE4R,74ALVCH16973DGVRG4,74ALVCH16973DGVRG4,296-15398-6,74ALVCH16973DGVRE4,-74ALVCH16973DGVRE4,-SN74ALVCH16973DGVRR,-74ALVCH16973DGVRG4R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259821-SN74ALVCH16973DGVR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16973DGVR CAD Model

Description

The SN74ALVCH16973DGVR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This particular device is part of the ALVCH series, which is known for its advanced low-voltage CMOS technology. The SN74ALVCH16973DGVR is a 16-bit universal bus transceiver with 3-state outputs, making it an ideal choice for facilitating bidirectional communication between data buses in a wide range of digital applications.

Key Features

  • Technology: Advanced Low-Voltage CMOS (ALVCH)
  • Bus Interface: 16-bit universal transceiver with 3-state outputs
  • Voltage Range: Operates at 2.5V to 3.6V, providing compatibility with low-voltage systems
  • Speed: Fast data transfer rates, suitable for high-speed signal processing
  • Package: Available in a compact TVSOP (Thin Very Small Outline Package) form factor, designated by the DGVR suffix

Applications

The versatility of the SN74ALVCH16973DGVR allows it to be used in a variety of applications, including but not limited to:

  • High-speed data communication for computing and networking
  • Signal routing in telecommunication systems
  • Interface bridging in multimedia devices
  • Memory interfacing in servers and workstations

Performance and Quality

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALVCH16973DGVR is no exception. This device is built to meet the stringent requirements of modern electronic systems, ensuring stable performance and a long operational lifespan. The ALVCH technology also provides reduced power consumption, which is critical for energy-sensitive designs.

Ordering Information

The SN74ALVCH16973DGVR is available for order from Texas Instruments and authorized distributors. When ordering, ensure that the DGVR package code is specified to receive the device in the TVSOP configuration. For detailed product specifications, technical documents, and support resources, please visit the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess