EN
  • EN
  • DE

SN74ALVCHR162269DGGR

Part No SN74ALVCHR162269DGGR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description 12-Bit to 24-Bit Registered Bus Exchanger With 3-State Outputs 56-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Lead Free Contains Lead
Number of Pins 56
RoHS Compliant
Win Source Part Number 1094883-SN74ALVCHR162269DGGR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ALVCHR162269DGGR CAD Model

Description

The SN74ALVCHR162269DGGR is a high-performance, 12-bit universal bus driver designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the ALVC (Advanced Low-Voltage CMOS) family, which is renowned for its low-power consumption and high-speed operation. The SN74ALVCHR162269DGGR is specifically crafted to address the needs of memory-driven applications, offering a robust interface between data buses in a system.

Key Features

  • Technology: Advanced Low-Voltage CMOS (ALVC)
  • Bus Width: 12-bit universal bus drivers with 3-state outputs
  • Voltage Range: Operates from 2.3 V to 3.6 V
  • Speed: High-speed data transfer rates
  • Package: 56-pin TSSOP (DGGR) package
  • Temperature Range: Suitable for commercial operation in the temperature range of -40°C to 85°C

This device features two separate configurable 12-bit bus driver blocks, each with its own output-enable (OE) input. When OE is low, the device passes data from the A ports to the B ports. Conversely, when OE is high, the B ports are in the high-impedance state, which prevents data from passing through to the B-side bus.

Applications

The SN74ALVCHR162269DGGR is ideal for a variety of applications that require high-speed data transfer and interfacing, such as:

  • Memory Interfacing
  • Data Communication
  • Servers and Networking Equipment
  • Telecommunications

With its robust design and advanced technology, the SN74ALVCHR162269DGGR is an excellent choice for designers looking to enhance the performance and reliability of their systems. Texas Instruments' commitment to quality ensures that this product meets the highest standards and provides a dependable solution for critical data bus applications.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess