EN
  • EN
  • DE

SN74ALVTH16827DLR

Part No SN74ALVTH16827DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 56SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVTH
Package Tape & Reel
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 10
Output Type 3-State
Current - Output High, Low 8mA, 24mA; 32mA, 64mA
Voltage - Supply 2.3V ~ 2.7V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ALVTH16827
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896486-SN74ALVTH16827DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVTH16827DLR CAD Model

Description

SN74ALVTH16827DLR: 20-Bit Universal Bus Driver with 3-State Outputs

The SN74ALVTH16827DLR is a high-performance, 20-bit universal bus driver device designed and manufactured by Texas Instruments. This integrated circuit is a crucial component in digital systems where a high-speed, low-voltage interface is required. It is particularly suited for driving bus lines or buffer memory address registers, providing a robust and efficient solution for your digital applications.

Constructed with BiCMOS technology, the SN74ALVTH16827DLR offers the optimal balance between low static power consumption and high-speed operation. It operates at a low voltage range of 2.3 V to 3.6 V, which makes it compatible with modern low-voltage systems and helps in reducing overall power consumption.

The device features 20-bit universal bus drivers with 3-state outputs. These outputs can be placed in a high-impedance state, effectively disconnecting them from the bus, which is a critical functionality in shared-bus systems. This allows multiple devices to share the same bus without interfering with each other, ensuring smooth and efficient communication within your system.

One of the key features of the SN74ALVTH16827DLR is its bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors. This feature simplifies PCB design and reduces component count, leading to a more streamlined and cost-effective solution.

Additionally, the device boasts a high drive capability, with outputs that can source or sink up to ±12 mA. This makes the SN74ALVTH16827DLR capable of driving heavier loads with ease, ensuring signal integrity even in demanding situations.

The SN74ALVTH16827DLR is available in a surface-mount, 56-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while still providing excellent thermal performance and reduced lead inductance. This packaging is suitable for automated assembly processes, and its small size is beneficial for space-constrained applications.

In summary, the SN74ALVTH16827DLR from Texas Instruments is a versatile, high-speed bus driver that offers low-voltage operation, reduced power consumption, and 3-state outputs. It is an excellent choice for designers looking to create efficient and reliable digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7916 $53.0824
33+ $3.1110 $102.6630
50+ $3.0138 $150.6900
69+ $2.9166 $201.2454
89+ $2.8194 $250.9266
119+ $2.5277 $300.7963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess