EN
  • EN
  • DE

SN74ALVTH16827GRG4

Part No SN74ALVTH16827GRG4
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+09+
Reference case TSSOP56
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 734565-SN74ALVTH16827GRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALVTH16827GRG4 CAD Model

Description

The SN74ALVTH16827GRG4 is a high-performance, 20-bit universal bus driver designed by Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is part of the ALVTH series, which is characterized by its low-voltage, high-speed operation. The device is specifically crafted to address the needs of high-speed memory buffering and bus driving with a wide operational range.

Key Features

  • Voltage Range: The SN74ALVTH16827GRG4 operates at a 2.5V to 3.6V V<sub>CC range, making it suitable for interfacing with low-voltage systems while maintaining signal integrity.
  • Speed: With a maximum clock frequency of 250 MHz, it provides high-speed data transfer for critical applications.
  • Bus Hold: The device includes bus-hold data inputs that eliminate the need for external pull-up resistors, simplifying design and reducing component count.
  • Flow-Through Architecture: This feature optimizes the PCB layout and reduces signal skew, which is critical for maintaining data integrity at high speeds.
  • Output Drive Capability: The SN74ALVTH16827GRG4 can drive ±24-mA on its outputs, which is ideal for driving heavy loads.
  • 3-State Outputs: It features 3-state outputs, which enable the device to be connected to a common bus, providing high impedance and preventing bus conflict.

Applications

The SN74ALVTH16827GRG4 is versatile and can be used in a variety of applications, including:

  • Memory buffering and bus driving in servers and high-performance computing systems.
  • Signal routing and distribution in telecommunications infrastructure.
  • Interfacing and data exchange between different logic families due to its wide voltage range.
  • High-speed digital systems that require robust signal integrity and high drive capability.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ALVTH16827GRG4 is no exception, undergoing rigorous testing to ensure it meets the industry standards for reliability and performance. It is available in a 56-pin TSSOP (GRG) package, which is RoHS compliant and designed for surface-mount technology (SMT), facilitating integration into a wide range of electronic assemblies.

Environmental Compliance

Adhering to environmental standards, the SN74ALVTH16827GRG4 is designed with eco-friendly materials and processes, ensuring compliance with current environmental regulations such as RoHS.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2397 $55.7865
90+ $1.1613 $104.5170
135+ $1.1221 $151.4835
195+ $1.0436 $203.5020
250+ $1.0044 $251.1000
315+ $0.9651 $304.0065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,080 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess