EN
  • EN
  • DE

SN74ALVTH32244KR

Part No SN74ALVTH32244KR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 2.5-V/3.3-V 32-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 3.6V 96LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Logic Type Buffer, Non-Inverting
Number of Elements 8
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 2.3V ~ 2.7V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Family Part Number 74ALVTH32244
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1253946-SN74ALVTH32244KR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALVTH32244KR CAD Model

Description

The SN74ALVTH32244KR is a high-performance integrated circuit from Texas Instruments, designed to meet the demanding requirements of high-speed digital systems. This device is a 32-bit bus transceiver with 3-state outputs, belonging to the ALVTH family, which is known for its low-voltage, high-speed operation with true TTL compatibility.

Key Features

  • Technology: Advanced 2.5-V CMOS technology ensures low power consumption while maintaining high-speed operation, making it ideal for battery-powered and power-sensitive applications.
  • Bus Interface: 32-bit bus transceiver enables efficient data transfer between buses, with a non-inverting bus transceiver configuration.
  • Speed: Fast propagation delays and output transition times facilitate high-speed data processing and communication, crucial for modern digital systems.
  • Drive Capability: Capable of driving heavily loaded buses with up to 64 mA of drive strength, providing robust signal integrity.
  • Voltage Range: Operates at a voltage range of 2.3V to 3.6V, allowing for flexible integration in mixed-voltage systems.
  • Package: The device comes in a 96-pin LFBGA (KR) package that offers a compact footprint and excellent thermal performance.

Applications

The SN74ALVTH32244KR is versatile and can be used in a variety of applications such as:

  • Data communication and telecommunication systems
  • Servers and high-performance computing
  • Enterprise storage and networking equipment
  • Industrial control and automation systems

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable products. The SN74ALVTH32244KR is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and longevity.

Environmental Compliance

This product is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment, making it an environmentally friendly choice for electronic manufacturers.

Overall, the SN74ALVTH32244KR from Texas Instruments is an exceptional choice for designers looking for a high-speed, low-power bus transceiver that delivers reliable performance in a wide range of digital applications.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8372 $53.7208
32+ $3.1485 $100.7520
50+ $3.0501 $152.5050
68+ $2.9517 $200.7156
88+ $2.8534 $251.0992
118+ $2.5582 $301.8676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess