EN
  • EN
  • DE

SN74AS158DRE4

Part No SN74AS158DRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC / Multiplexer 4 x 2:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 400µA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74AS1
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256825-SN74AS158DRE4
Ultra Librarian 3D Model Ultra Librarian SN74AS158DRE4 CAD Model

Description

The SN74AS158DRE4 is a high-performance integrated circuit from Texas Instruments, designed for multiplexing and data selection in digital systems. This versatile device features four 1-of-2 data selectors/multiplexers that provide a significant level of functionality and efficiency for a wide array of applications, including data routing, signal gating, and function generation.

Key Specifications

  • Manufacturer: Texas Instruments
  • Product Category: Multiplexers/Demultiplexers
  • RoHS: Yes
  • Logic Family: AS
  • Logic Type: 1-of-2 Data Selector/Multiplexer
  • Number of Circuits: 4
  • Output Type: Differential
  • Propagation Delay Time: Fast
  • Supply Voltage - Max: 5.5 V
  • Supply Voltage - Min: 4.5 V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Style: SMD/SMT
  • Package / Case: SOIC-16

Product Features

The SN74AS158DRE4 is engineered for optimal performance in digital circuits. It boasts a high-speed operation that is ideal for fast systems. With a robust design that ensures reliability even under varying environmental conditions, this multiplexer is suitable for industrial and commercial applications.

Each multiplexer has two input lines and one output line. Inputs include separate enable inputs (E) which, when high, force the outputs low. The multiplexers select one of the two binary inputs based on the state of the common data select input (S) and route it to the output, providing a seamless and efficient data flow.

Designed with advanced silicon-gate technology, the SN74AS158DRE4 offers a significant reduction in power consumption without sacrificing speed. It is available in a small-outline package, which ensures a compact footprint on printed circuit boards, making it an excellent choice for space-constrained applications.

Applications

The versatility of the SN74AS158DRE4 allows it to be used in a variety of digital applications, including:

  • Data routing and signal gating
  • Function generation
  • Communication systems
  • Digital signal processing
  • Control systems
  • Computer systems

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess