The SN74AS20DR is a high-performance, dual 4-input NAND gate integrated circuit (IC) manufactured by Texas Instruments. This IC is part of the Advanced Schottky (AS) family and is designed to provide fast and reliable logic operations. The SN74AS20DR is ideal for a wide range of digital applications, including computing, data processing, and high-speed communication systems.
Contained in an SOIC-14 package, the SN74AS20DR is designed for surface-mount technology, making it suitable for modern printed circuit board (PCB) designs. Its compact form factor ensures efficient use of space on PCBs, which is essential for today's miniaturized electronic assemblies.
Key Features:
- Logic Type: Dual 4-Input NAND Gate
- Package / Case: SOIC-14
- Operating Temperature: -40°C to +85°C
- Supply Voltage Range: 4.5V to 5.5V
- High-Speed Performance: Typical propagation delay as low as 2.5 ns
- Output Drive Capability: Can drive up to 10 LS-TTL loads
- Low Power Consumption: ICC reduced by 50%
The SN74AS20DR offers excellent performance with its high-speed operation and low power consumption. The device's typical propagation delay is as low as 2.5 nanoseconds, which is critical for applications requiring high-speed logic processing. Additionally, the IC can drive up to 10 low-power Schottky transistor-transistor logic (LS-TTL) loads, providing ample drive capability for interfacing with other logic families.
With its broad operating temperature range, the SN74AS20DR is versatile and can function reliably in various environmental conditions. This makes it suitable for industrial and commercial applications where temperature extremes may be encountered.
For designers and engineers looking for a high-speed logic solution, the SN74AS20DR from Texas Instruments provides a robust and efficient option that is readily available and easy to implement in a wide range of digital circuits.