EN
  • EN
  • DE

SN74AS253N

Part No SN74AS253N
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case DIP16
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 727095-SN74AS253N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AS253N CAD Model

Description

The SN74AS253N is a high-performance component manufactured by Texas Instruments, known for its reliability and versatility in digital systems. This particular integrated circuit is part of the Advanced Schottky (AS) family and is designed to deliver superior speed and power characteristics.

Key Features

  • Logic Type: Multiplexer/Demultiplexer
  • Number of Circuits: Dual 4:1
  • Output Type: Differential
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: 0°C to 70°C
  • Package / Case: 16-PDIP (0.300", 7.62mm)
  • Mounting Type: Through Hole

The SN74AS253N features two individual 4:1 multiplexers with common select inputs and separate enable inputs. This configuration allows for high-speed selection and routing of data from four sources to a single destination, making it an ideal choice for data multiplexing in complex digital systems.

Applications

With its fast switching capabilities and low power consumption, the SN74AS253N is suitable for a wide range of applications including:

  • Data processing systems
  • Communication equipment
  • Instrumentation and control systems
  • Signal routing and processing

Engineers and designers often choose the SN74AS253N for its ease of integration into various systems, thanks to its industry-standard PDIP packaging and through-hole mounting design. This ensures compatibility with a broad range of printed circuit boards and simplifies the assembly process.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74AS253N is no exception. Each IC is rigorously tested to ensure it meets the high standards for which TI is known. Customers can trust in the consistent performance and longevity of the SN74AS253N in their electronic projects and products.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8291 $50.9238
44+ $2.3214 $102.1416
67+ $2.2488 $150.6696
92+ $2.1763 $200.2196
119+ $2.1037 $250.3403
160+ $1.8861 $301.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess