EN
  • EN
  • DE

SN74AS374DWRG4

Part No SN74AS374DWRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC  /  Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 125 MHz
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 15mA, 48mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 120 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number SN74AS3
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258571-SN74AS374DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74AS374DWRG4 CAD Model

Description

Product Overview: SN74AS374DWRG4 by Texas Instruments

The SN74AS374DWRG4 is a high-performance, octal edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This advanced semiconductor device is engineered to provide reliable logic holding capabilities with the added feature of an octal bus interface in a single package. It is a crucial component for applications requiring the capture and storage of data bits.

Constructed with the advanced Schottky (AS) technology, the SN74AS374DWRG4 offers a perfect blend of speed and power consumption, making it suitable for a wide array of high-speed computing and data processing applications. The device operates on a 5V power supply, which is standard for TTL (Transistor-Transistor Logic) compatible systems, ensuring easy integration with existing digital circuits.

Key Features

  • Logic Type: Octal D-type flip-flops with clear.
  • Edge-Triggered: Captures data on the rising edge of the clock signal, ensuring precise synchronization.
  • 3-State Outputs: Facilitate bus-oriented applications with the ability to place the eight outputs in a high-impedance state.
  • Wide Operating Temperature Range: Reliable performance from 0°C to 70°C, accommodating various environmental conditions.
  • Package: Available in a wide-body SOIC (Small Outline Integrated Circuit) package with 20 pins (DWR suffix), providing a compact footprint for space-conscious designs.
  • Lead-Free and RoHS Compliant: Meets current environmental standards, reducing hazardous substances in electronic components.

Applications

The SN74AS374DWRG4 is optimized for use in a variety of digital systems. Its primary applications include:

  • Data storage and transfer in computers and peripherals.
  • Temporary data storage for digital signal processing.
  • Buffer registers in communication systems.
  • System control logic where high-speed and low-power operation is a necessity.

In conclusion, the SN74AS374DWRG4 from Texas Instruments is a robust and versatile flip-flop IC that delivers high-speed performance with the convenience of a 3-state output. Its reliability and ease of use make it an excellent choice for designers and engineers looking to develop efficient and high-performance digital systems.

You May Also Be Interested in

NXP / Nexperia
Lowest to $0.2703
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess